Vishay Precision Group Single Diodes VSSB310-E3/52T

Description
Diode Schottky 100V 1.9A (DC) Surface Mount DO-214AA (SMB)
Request a Quote
Description
Diode Schottky 100V 1.9A (DC) Surface Mount DO-214AA (SMB)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay Schottky Rectifier, part number VSSB310-E3, is a single diode in a DO-214AA (SMB) package, designed for applications requiring a maximum repetitive reverse voltage of 100V and a forward current of 3.0A. It features a low forward voltage drop of 0.56V at 3.0A, ensuring efficient operation with low power losses. The device can handle a peak forward surge current of 80A and has a non-repetitive avalanche energy rating of 50mJ. This rectifier is suitable for low voltage, high-frequency applications such as inverters, DC/DC converters, and polarity protection. It is compliant with RoHS standards and meets MSL level 1 for soldering processes. The operating temperature range is from -40°C to +150°C, making it versatile for various environmental conditions. The product's construction includes matte tin-plated leads for reliable solderability. Engineers considering this component should evaluate its specifications against their project requirements, particularly in terms of voltage, current ratings, and thermal performance.

Datasheet Summary
Powered by GS/AI

The Vishay Schottky Rectifier, part number VSSB310-E3, is a single diode in a DO-214AA (SMB) package, designed for applications requiring a maximum repetitive reverse voltage of 100V and a forward current of 3.0A. It features a low forward voltage drop of 0.56V at 3.0A, ensuring efficient operation with low power losses. The device can handle a peak forward surge current of 80A and has a non-repetitive avalanche energy rating of 50mJ. This rectifier is suitable for low voltage, high-frequency applications such as inverters, DC/DC converters, and polarity protection. It is compliant with RoHS standards and meets MSL level 1 for soldering processes. The operating temperature range is from -40°C to +150°C, making it versatile for various environmental conditions. The product's construction includes matte tin-plated leads for reliable solderability. Engineers considering this component should evaluate its specifications against their project requirements, particularly in terms of voltage, current ratings, and thermal performance.

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - VSSB310-E3/52TGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 1.9A (DC) Surface Mount DO-214AA (SMB)

Diode Schottky 100V 1.9A (DC) Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - VSSB310-E3/52TGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 1.9A (DC) Surface Mount DO-214AA (SMB)

Diode Schottky 100V 1.9A (DC) Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - VSSB310-E3/52TGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 1.9A (DC) Surface Mount DO-214AA (SMB)

Diode Schottky 100V 1.9A (DC) Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Diodes, Rectifiers - Single - VSSB310-E3/52T - 103137-VSSB310-E3/52T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VSSB310-E3/52T
103137-VSSB310-E3/52T
Diodes, Rectifiers - Single - VSSB310-E3/52T 103137-VSSB310-E3/52T
Manufacturer: Vishay Win Source Part Number: 103137-VSSB310-E3/52 T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 1.9A (DC) Voltage - Forward (Vf) (Max) @ If: 700mV @ 3A Current - Reverse Leakage @ Vr: 250μA @ 100V Capacitance @ Vr, F: 230pF @ 4V, 1MHz Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AA (SMB) Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 103137-VSSB310-E3/52T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 1.9A (DC)
Voltage - Forward (Vf) (Max) @ If: 700mV @ 3A
Current - Reverse Leakage @ Vr: 250μA @ 100V
Capacitance @ Vr, F: 230pF @ 4V, 1MHz
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AA (SMB)
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Schottky 100V 3A Diode and Rectifier - 280-VSSB310-E3/52T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 100V 3A Diode and Rectifier
280-VSSB310-E3/52T
Schottky 100V 3A Diode and Rectifier 280-VSSB310-E3/52T
Schottky Rectifier 100V 3A SMB SMT 2-Pin Product overview: VSSB310-E3/52T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VSSB310-E3/52T can be used for catalog matching and distributor lookup.

Schottky Rectifier 100V 3A SMB SMT 2-Pin Product overview: VSSB310-E3/52T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VSSB310-E3/52T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VSSB310-E3/52T
Schottky Diodes & Rectifiers VSSB310-E3/52T
Schottky Diodes & Rectifiers 3A100voltsTMBS

Schottky Diodes & Rectifiers 3A100voltsTMBS

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VSSB310-E3/52T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VSSB310-E3/52T
Discrete Semiconductor Products - Diodes - Rectifiers VSSB310-E3/52T
DIODE SCHOTTKY 100V 1.9A DO214AA

DIODE SCHOTTKY 100V 1.9A DO214AA

Supplier's Site
Single Diodes - VSSB310-E3/52T - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
VSSB310-E3/52T
Single Diodes VSSB310-E3/52T
DIODE SCHOTTKY 100V 1.9A DO214AA

DIODE SCHOTTKY 100V 1.9A DO214AA

Supplier's Site Datasheet
Schottky Rect, Single, 100V, Do-214Aa; Repetitive Peak Reverse Voltage Vishay - 70AC6542 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Single, 100V, Do-214Aa; Repetitive Peak Reverse Voltage Vishay
70AC6542
Schottky Rect, Single, 100V, Do-214Aa; Repetitive Peak Reverse Voltage Vishay 70AC6542
SCHOTTKY RECT, SINGLE, 100V, DO-214AA; Repetitive Peak Reverse Voltage:100V; Average Forward Current:3A; Diode Configuration:Single ; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Forward Voltage Max:700mV; Product Range:- RoHS Compliant: Yes

SCHOTTKY RECT, SINGLE, 100V, DO-214AA; Repetitive Peak Reverse Voltage:100V; Average Forward Current:3A; Diode Configuration:Single; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Forward Voltage Max:700mV; Product Range:- RoHS Compliant: Yes

Supplier's Site
Schottky Rect, Single, 100V, Do-214Aa; Repetitive Reverse Voltage Vrrm Max Vishay - 60AC3985 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Single, 100V, Do-214Aa; Repetitive Reverse Voltage Vrrm Max Vishay
60AC3985
Schottky Rect, Single, 100V, Do-214Aa; Repetitive Reverse Voltage Vrrm Max Vishay 60AC3985
SCHOTTKY RECT, SINGLE, 100V, DO-214AA; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):3A; Diode Configuration:Single ; Diode Case Style:DO-214AA; No. of Pins:2Pins; Forward Voltage VF Max:700mV; Forward Surge CurrentRoHS Compliant: Yes

SCHOTTKY RECT, SINGLE, 100V, DO-214AA; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):3A; Diode Configuration:Single; Diode Case Style:DO-214AA; No. of Pins:2Pins; Forward Voltage VF Max:700mV; Forward Surge CurrentRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes
Product Number VSSB310-E3/52TGICT-ND 103137-VSSB310-E3/52T 280-VSSB310-E3/52T VSSB310-E3/52T VSSB310-E3/52T VSSB310-E3/52T 70AC6542 60AC3985
Product Name Single Diodes Diodes, Rectifiers - Single - VSSB310-E3/52T Schottky 100V 3A Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Schottky Rect, Single, 100V, Do-214Aa; Repetitive Peak Reverse Voltage Vishay Schottky Rect, Single, 100V, Do-214Aa; Repetitive Reverse Voltage Vrrm Max Vishay
Tj -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 C (-40 F)
Life Cycle Stage Active Active
Package SMB; DO-214AA (SMB) SMB SMB (DO-214AA) SMB SMB; DO-214AA, SMB SMB; DO-214AA (SMB) DO-214AA
VF 0.7000 volts 0.7000 volts 0.7000 volts 0.7000 volts 0.7000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes - 3SP6 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 4500 mA
trr 400 ns
View Details
Bridge Rectifiers - CC1660-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
RoHS Compliant RoHS
View Details
6 suppliers
General-purpose Schottky diode - 1PS79SB70-QX - Nexperia B.V.
Specs
Applications Switching
Package SOD-523; SOD523 SOD523
RoHS Compliant RoHS
View Details
3 suppliers