Vishay Precision Group Single Diodes VS-T40HF100

Description
Diode Standard 1000V 40A Chassis Mount D-55
Request a Quote Datasheet
Description
Diode Standard 1000V 40A Chassis Mount D-55
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - VS-T40HF100-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
VS-T40HF100-ND
Single Diodes VS-T40HF100-ND
Diode Standard 1000V 40A Chassis Mount D-55

Diode Standard 1000V 40A Chassis Mount D-55

Buy Now Datasheet
Diode Module, 1Kv, 40A, D-55; Repetitive Peak Reverse Voltage Vishay - 07B3467 - Newark, An Avnet Company
Chicago, IL, United States
Diode Module, 1Kv, 40A, D-55; Repetitive Peak Reverse Voltage Vishay
07B3467
Diode Module, 1Kv, 40A, D-55; Repetitive Peak Reverse Voltage Vishay 07B3467
DIODE MODULE, 1KV, 40A, D-55; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:40A; Forward Voltage Max:1.3V; Diode Module Configuration:Single ; Diode Case Style:D-55; No. of Pins:2Pins; Operating Temperature Max:150°C RoHS Compliant: Yes

DIODE MODULE, 1KV, 40A, D-55; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:40A; Forward Voltage Max:1.3V; Diode Module Configuration:Single; Diode Case Style:D-55; No. of Pins:2Pins; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
VS-T40HF100
Rectifiers VS-T40HF100
Rectifiers 1000 Volt 40 Amp

Rectifiers 1000 Volt 40 Amp

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-T40HF100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-T40HF100
Discrete Semiconductor Products - Diodes - Rectifiers VS-T40HF100
DIODE GEN PURP 1KV 40A D-55

DIODE GEN PURP 1KV 40A D-55

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number VS-T40HF100-ND 07B3467 VS-T40HF100 VS-T40HF100
Product Name Single Diodes Diode Module, 1Kv, 40A, D-55; Repetitive Peak Reverse Voltage Vishay Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
RoHS Compliant RoHS
VF 1.3 volts
IF 40000 mA
Unlock Full Specs
to access all available technical data