RECTIFIER DIODE Product overview: VS-VSKD166/16PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, SCRs Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 298-VS-VSKD166/16PBF
Isolated base diode doubler, IRKD166/16
Isolated base diode doubler, IRKD166/16
Diode Array 1 Pair Common Cathode Standard 1600V 82.5A Chassis Mount INT-A-Pak
Win Source Part Number: 1282835-VS-VSKD166/1
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Standard Package: 15
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1600 V
Current - Reverse Leakage @ Vr: 20 mA @ 1400 V
Operating Temperature - Junction: -40°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 82.5A
Mounting Type: Chassis Mount
Package / Case: INT-A-Pak
Supplier Device Package: INT-A-PAK
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: VSVSKD16616PBF
Base Product Number: VSKD166
DIODE, STANDARD, 165A, 1600V; Repetitive Peak Reverse Voltage:1.6V; Average Forward Current:165A; Forward Voltage Max:1.43V; Diode Module Configuration:1 Pair Common Cathode; Product Range:- RoHS Compliant: Yes
DIODE MOD GP 1600V 82.5A INTAPAK
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Diode Arrays | Diodes | Rectifiers |
| Product Number | 298-VS-VSKD166/16PBF | 3958003 | VS-VSKD166/16PBF-ND | 1282835-VS-VSKD166/16PBF | 97K2312 | VS-VSKD166/16PBF |
| Product Name | Diode and Rectifier | Schottky Diodes & Rectifiers | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Diode, Standard, 165A, 1600V; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Bulk | Int-a-pak | INT-A-Pak | INT-A-Pak | ||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| IO | 82.5 amps | |||||
| Tj | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||
| Diode Type | Schottky | Standard |