Vishay Intertechnology, Inc. Single Diodes VS-STPS20L15D-N3

Description
Diode Schottky 15V 20A Through Hole TO-220AC
Request a Quote Datasheet
Description
Diode Schottky 15V 20A Through Hole TO-220AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - VS-STPS20L15D-N3GI-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 15V 20A Through Hole TO-220AC

Diode Schottky 15V 20A Through Hole TO-220AC

Buy Now Datasheet
Schottky 15V 20A Diode and Rectifier - 280-VS-STPS20L15D-N3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 15V 20A Diode and Rectifier
280-VS-STPS20L15D-N3
Schottky 15V 20A Diode and Rectifier 280-VS-STPS20L15D-N3
DIODE SCHOTTKY 15V 20A TO220AC Product overview: VS-STPS20L15D-N3 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-STPS20L15D-N3 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 15V 20A TO220AC Product overview: VS-STPS20L15D-N3 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-STPS20L15D-N3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - VS-STPS20L15D-N3 - 119820-VS-STPS20L15D-N3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-STPS20L15D-N3
119820-VS-STPS20L15D-N3
Diodes, Rectifiers - Single - VS-STPS20L15D-N3 119820-VS-STPS20L15D-N3
Manufacturer: Vishay Win Source Part Number: 119820-VS-STPS20L15D -N3 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 15V Current - Average Rectified (Io): 20A Voltage - Forward (Vf) (Max) @ If: 520mV @ 40A Current - Reverse Leakage @ Vr: 10mA @ 15V Capacitance @ Vr, F: 2000pF @ 5V, 1MHz Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 119820-VS-STPS20L15D-N3
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 15V
Current - Average Rectified (Io): 20A
Voltage - Forward (Vf) (Max) @ If: 520mV @ 40A
Current - Reverse Leakage @ Vr: 10mA @ 15V
Capacitance @ Vr, F: 2000pF @ 5V, 1MHz
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-STPS20L15D-N3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-STPS20L15D-N3
Discrete Semiconductor Products - Diodes - Rectifiers VS-STPS20L15D-N3
DIODE SCHOTTKY 15V 20A TO220AC

DIODE SCHOTTKY 15V 20A TO220AC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Diodes Rectifiers Schottky Diodes Rectifiers
Product Number VS-STPS20L15D-N3GI-ND 280-VS-STPS20L15D-N3 119820-VS-STPS20L15D-N3 VS-STPS20L15D-N3
Product Name Single Diodes Schottky 15V 20A Diode and Rectifier Diodes, Rectifiers - Single - VS-STPS20L15D-N3 Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data