Diode Standard 1000V 600A Stud Mount B-43, Hockey PUK
Rectifiers 1000 Volt 600 Amp
DIODE GEN PURP 1KV 600A B-43
FAST RECOVERY DIODE, 600A, 1KV B-43; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:600A; Diode Configuration:Single
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Diodes |
| Product Number | VS-SD603C10S10C-ND | VS-SD603C10S10C | VS-SD603C10S10C | 07B3222 |
| Product Name | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Fast Recovery Diode, 600A, 1Kv B-43; Repetitive Peak Reverse Voltage Vishay |
| Package | B-43 | |||
| Life Cycle Stage | Removed | |||
| VF | 2.97 volts | 2.97 volts |