Diode Standard 1000V 85A Chassis Mount D-55
DIODE GEN PURP 1KV 85A D-55
DIODE MODULE, 1KV, 85A, D-55; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:85A; Forward Voltage Max:1.27V; Diode Module Configuration:Single
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Diodes |
| Product Number | VS-T85HF100-ND | VS-T85HF100 | VS-T85HF100 | 07B3516 |
| Product Name | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Module, 1Kv, 85A, D-55; Repetitive Peak Reverse Voltage Vishay |
| Package | D-55 | |||
| Life Cycle Stage | Active | |||
| RoHS Compliant | RoHS |