Diode Schottky 60V 2.4A Surface Mount DO-214AC (SMA)
Diode Schottky 60V 3A 2-Pin SMA T/R Product overview: VSSA36S-M3/5AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VSSA36S-M3/5AT can be used for catalog matching and distributor lookup.
Win Source Part Number: 1104262-VSSA36S-M3/5
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: TMBS®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 7,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 2.4A
Voltage - Forward (Vf) (Max) @ If: 630 mV @ 3 A
Current - Reverse Leakage @ Vr: 900 µA @ 60 V
Capacitance @ Vr, F: 245pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Alternative Parts (Cross-Reference): SBRT3U45SA-13; SBR3A40SAQ-13; SBR3A40SA-13; SK34A-LTP; SK310A-LTP; SK35A-LTP;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: VSSA36SM35AT
Base Product Number: SA36
DIODE SCHOTTKY 60V 2.4A DO214AC
Rectifiers 3A,60V,TRENCH SKY RECT.
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | VSSA36S-M3/5AT-ND | 280-VSSA36S-M3/5AT | 1104262-VSSA36S-M3/5AT | VSSA36S-M3/5AT | VSSA36S-M3/5AT |
| Product Name | Single Diodes | Schottky 60V 3A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | ||
| Package | SMA | DO-214AC, SMA | SMA | ||
| RoHS Compliant | RoHS |