Vishay Intertechnology, Inc. Schottky 100V Diode and Rectifier VS-VSKCS403/100

Description
Rectifier Diode, Schottky, 1 Phase, 2 Element, 100V V(RRM), Silicon, TO-240AA COMPATIBLE, 3 PIN Product overview: VS-VSKCS403/100 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-VSKCS403/100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, Schottky, 1 Phase, 2 Element, 100V V(RRM), Silicon, TO-240AA COMPATIBLE, 3 PIN Product overview: VS-VSKCS403/100 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-VSKCS403/100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 100V Diode and Rectifier - 286-VS-VSKCS403/100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 100V Diode and Rectifier
286-VS-VSKCS403/100
Schottky 100V Diode and Rectifier 286-VS-VSKCS403/100
Rectifier Diode, Schottky, 1 Phase, 2 Element, 100V V(RRM), Silicon, TO-240AA COMPATIBLE, 3 PIN Product overview: VS-VSKCS403/100 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-VSKCS403/100 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 2 Element, 100V V(RRM), Silicon, TO-240AA COMPATIBLE, 3 PIN Product overview: VS-VSKCS403/100 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-VSKCS403/100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - VS-VSKCS403/100 - 799241-VS-VSKCS403/100 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-VSKCS403/100
799241-VS-VSKCS403/100
Diodes, Rectifiers - Arrays - VS-VSKCS403/100 799241-VS-VSKCS403/100
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 799241-VS-VSKCS403/1 00 Packaging: Bulk Speed: Fast Recovery = 200mA (Io) Package: ADD-A-PAK (3) Mounting: Chassis Mount Diode Type: Schottky Current - Reverse Leakage @ Vr: 6mA @ 100V Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 200A Family Name: VS-VSKCS403/100 Categories: Discrete Semiconductor Products Manufacturer Package: ADD-A-PAK Voltage - Forward (Vf) (Maximum) @ If: 990mV @ 200A Voltage - DC Reverse (Vr) (Maximum): 100V Alternative Parts (Cross-Reference): MBRP400100CTLG; MBRP400100CTL; MBR400100CT; MBRT400100; ECCN: EAR99 Country of Origin: India Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 799241-VS-VSKCS403/100
Packaging: Bulk
Speed: Fast Recovery = 200mA (Io)
Package: ADD-A-PAK (3)
Mounting: Chassis Mount
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 6mA @ 100V
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 200A
Family Name: VS-VSKCS403/100
Categories: Discrete Semiconductor Products
Manufacturer Package: ADD-A-PAK
Voltage - Forward (Vf) (Maximum) @ If: 990mV @ 200A
Voltage - DC Reverse (Vr) (Maximum): 100V
Alternative Parts (Cross-Reference): MBRP400100CTLG; MBRP400100CTL; MBR400100CT; MBRT400100;
ECCN: EAR99
Country of Origin: India
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Diode Arrays - 112-VS-VSKCS403/100-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Schottky 100V 200A Chassis Mount ADD-A-PAK (3)

Diode Array 1 Pair Series Connection Schottky 100V 200A Chassis Mount ADD-A-PAK (3)

Buy Now Datasheet
Modules Rectifiers Aap Sk Vishay - 15R5362 - Newark, An Avnet Company
Chicago, IL, United States
Modules Rectifiers Aap Sk Vishay
15R5362
Modules Rectifiers Aap Sk Vishay 15R5362
Modules Rectifiers - AAP SK

Modules Rectifiers - AAP SK

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - VS-VSKCS403/100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-VSKCS403/100
Discrete Semiconductor Products - Diodes - Rectifiers VS-VSKCS403/100
DIODE MOD SCHOTT 100V ADDAPAK

DIODE MOD SCHOTT 100V ADDAPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number 286-VS-VSKCS403/100 799241-VS-VSKCS403/100 112-VS-VSKCS403/100-ND 15R5362 VS-VSKCS403/100
Product Name Schottky 100V Diode and Rectifier Diodes, Rectifiers - Arrays - VS-VSKCS403/100 Diode Arrays Modules Rectifiers Aap Sk Vishay Discrete Semiconductor Products - Diodes - Rectifiers
Package Bulk ADD-A-PAK (3)
RoHS Compliant RoHS
IO 200 amps
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data