Vishay Precision Group Diode Arrays VS-VSKD236/04PBF

Description
Diode Array 1 Pair Common Cathode Standard 400V 115A Chassis Mount 3-MAGN-A-PAK™
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Standard 400V 115A Chassis Mount 3-MAGN-A-PAK™
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - VS-VSKD236/04PBF-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Standard 400V 115A Chassis Mount 3-MAGN-A-PAK™

Diode Array 1 Pair Common Cathode Standard 400V 115A Chassis Mount 3-MAGN-A-PAK™

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1067195-VS-VSKD236/04PBF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1067195-VS-VSKD236/04PBF
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1067195-VS-VSKD236/04PBF
Win Source Part Number: 1067195-VS-VSKD236/0 4PBF Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 15 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400 V Current - Reverse Leakage @ Vr: 20 mA @ 400 V Operating Temperature - Junction: -40°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 115A Mounting Type: Chassis Mount Package / Case: 3-MAGN-A-PAK™ Supplier Device Package: MAGN-A-PAK® Alternative Parts (Cross-Reference): STTH20002TV1; STTH200L06TV1; VS-UFB230FA60; STTH20004TV1; VS-UFB211FA40; VS-UFL130FA60VS-VSKD 236\04PBF; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: VSVSKD23604PBF Base Product Number: VSKD236

Win Source Part Number: 1067195-VS-VSKD236/04PBF
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Standard Package: 15
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400 V
Current - Reverse Leakage @ Vr: 20 mA @ 400 V
Operating Temperature - Junction: -40°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 115A
Mounting Type: Chassis Mount
Package / Case: 3-MAGN-A-PAK™
Supplier Device Package: MAGN-A-PAK®
Alternative Parts (Cross-Reference): STTH20002TV1; STTH200L06TV1; VS-UFB230FA60; STTH20004TV1; VS-UFB211FA40; VS-UFL130FA60VS-VSKD236\04PBF;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: VSVSKD23604PBF
Base Product Number: VSKD236

Buy Now Datasheet
Modules Rectifiers Iap Dbc Vishay - 76M8073 - Newark, An Avnet Company
Chicago, IL, United States
Modules Rectifiers Iap Dbc Vishay
76M8073
Modules Rectifiers Iap Dbc Vishay 76M8073
Modules Rectifiers - IAP DBC

Modules Rectifiers - IAP DBC

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - VS-VSKD236/04PBF - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-VSKD236/04PBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-VSKD236/04PBF
DIODE MOD GP 400V 115A MAGNAPAK

DIODE MOD GP 400V 115A MAGNAPAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number VS-VSKD236/04PBF-ND 1067195-VS-VSKD236/04PBF 76M8073 VS-VSKD236/04PBF
Product Name Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Modules Rectifiers Iap Dbc Vishay Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package 3-MAGN-A-PAK™ 3-MAGN-A-PAK™
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 7384807 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
MPPC (SiPMs) / MPPC arrays - S13360-3050CS - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Ceramic
View Details
Schottky barrier diode - BAT54A,235 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
6 suppliers
Rectifier Diodes, Type SBD - Model: YA868C04R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.6300 volts
View Details