Manufacturer: Vishay
Win Source Part Number: 1116305-VS-UFB60FA60
Packaging: Bulk
Mounting: Chassis Mount
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Voltage - Forward (Vf) (Max) @ If: 1.69V @ 30A
Reverse Recovery Time (trr): 118ns
Current - Reverse Leakage @ Vr: 100μA @ 600V
Operating Temperature - Junction: -55°C to 175°C
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 44A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SOT-227
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Diode Array 2 Independent Standard 600V 44A Chassis Mount SOT-227-4, miniBLOC
DIODE MODULE GP 600V 44A SOT227 Product overview: VS-UFB60FA60P from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 44A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 44A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-UFB60FA60P can be used for catalog matching and distributor lookup.
DIODE MODULE GP 600V 44A SOT227
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 1116305-VS-UFB60FA60P | VS-UFB60FA60P-ND | 286-VS-UFB60FA60P | VS-UFB60FA60P |
| Product Name | Diodes, Rectifiers - Arrays - VS-UFB60FA60P | Diode Arrays | 600V 44A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||
| Life Cycle Stage | Obsolete(EOL) | Removed | ||
| VF | 1.69 volts | 1.69 volts | ||
| VR | 600 volts |