Vishay VS-T40HF40 Diode
Vishay VS-T40HF40 Diode
Vishay VS-T40HF40 Diode
Diode Standard 400V 40A Chassis Mount D-55
DIODE GEN PURP 400V 40A D-55
DIODE MODULE, 400V, 40A, D-55; Repetitive Peak Reverse Voltage:400V; Average Forward Current:40A; Forward Voltage Max:1.3V; Diode Module Configuration:Single
| RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 8133726 | T40HF40-ND | VS-T40HF40 | 07B3471 | VS-T40HF40 |
| Product Name | Schottky Diodes & Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Module, 400V, 40A, D-55; Repetitive Peak Reverse Voltage Vishay | Rectifiers |
| Package | D-55 | D-55 | |||
| RoHS Compliant | RoHS | RoHS | |||
| Life Cycle Stage | Active |