Vishay Precision Group Diodes, Rectifiers - Single - VSSAF515-M3/H VSSAF515-M3/H

Description
Manufacturer: Vishay Win Source Part Number: 903042-VSSAF515-M3/H Series: TMBS®, SlimSMA™ Features: Diode Schottky 150 V 5A Surface Mount DO-221AC (SlimSMA) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-221AC, SMA Flat Leads Package: Reel - TR Mounting: Surface Mount Family Name: SAF515 Categories: Discrete Semiconductor Products Case / Package: DO-221AC (SlimSMA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 3500 Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 903042-VSSAF515-M3/H Series: TMBS®, SlimSMA™ Features: Diode Schottky 150 V 5A Surface Mount DO-221AC (SlimSMA) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-221AC, SMA Flat Leads Package: Reel - TR Mounting: Surface Mount Family Name: SAF515 Categories: Discrete Semiconductor Products Case / Package: DO-221AC (SlimSMA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 3500 Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - VSSAF515-M3/H - 903042-VSSAF515-M3/H - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VSSAF515-M3/H
903042-VSSAF515-M3/H
Diodes, Rectifiers - Single - VSSAF515-M3/H 903042-VSSAF515-M3/H
Manufacturer: Vishay Win Source Part Number: 903042-VSSAF515-M3/H Series: TMBS®, SlimSMA™ Features: Diode Schottky 150 V 5A Surface Mount DO-221AC (SlimSMA) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-221AC, SMA Flat Leads Package: Reel - TR Mounting: Surface Mount Family Name: SAF515 Categories: Discrete Semiconductor Products Case / Package: DO-221AC (SlimSMA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 3500 Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 903042-VSSAF515-M3/H
Series: TMBS®, SlimSMA™
Features: Diode Schottky 150 V 5A Surface Mount DO-221AC (SlimSMA)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-221AC, SMA Flat Leads
Package: Reel - TR
Mounting: Surface Mount
Family Name: SAF515
Categories: Discrete Semiconductor Products
Case / Package: DO-221AC (SlimSMA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 3500
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.10.0080

Buy Now Datasheet
Single Diodes - 112-VSSAF515-M3/HTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 150V 5A Surface Mount DO-221AC (SlimSMA)

Diode Schottky 150V 5A Surface Mount DO-221AC (SlimSMA)

Buy Now Datasheet
Single Diodes - 112-VSSAF515-M3/HDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 150V 5A DO221AC

DIODE SCHOTTKY 150V 5A DO221AC

Buy Now Datasheet
Single Diodes - 112-VSSAF515-M3/HCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 150V 5A DO221AC

DIODE SCHOTTKY 150V 5A DO221AC

Buy Now Datasheet
Schottky 1.8A 150V Diode and Rectifier - 280-VSSAF515-M3/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 1.8A 150V Diode and Rectifier
280-VSSAF515-M3/H
Schottky 1.8A 150V Diode and Rectifier 280-VSSAF515-M3/H
Rectifier Diode, Schottky, 1 Phase, 1 Element, 1.8A, 150V V(RRM), Silicon, DO-221AC, SMA, 2 PIN Product overview: VSSAF515-M3/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1.8A, 150V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.8A, 150V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VSSAF515-M3/H can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 1 Element, 1.8A, 150V V(RRM), Silicon, DO-221AC, SMA, 2 PIN Product overview: VSSAF515-M3/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1.8A, 150V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.8A, 150V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VSSAF515-M3/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - VSSAF515-M3/H - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
VSSAF515-M3/H
Single Diodes VSSAF515-M3/H
DIODE SCHOTTKY 150V 5A DO221AC

DIODE SCHOTTKY 150V 5A DO221AC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VSSAF515-M3/H
Schottky Diodes & Rectifiers VSSAF515-M3/H
Schottky Diodes & Rectifiers TMBS 150V Vrrm eSMP SlimSMA (DO-221AC)

Schottky Diodes & Rectifiers TMBS 150V Vrrm eSMP SlimSMA (DO-221AC)

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VSSAF515-M3/H
Discrete Semiconductor Products - Diodes - Rectifiers VSSAF515-M3/H
DIODE SCHOTTKY 150V 5A DO221AC

DIODE SCHOTTKY 150V 5A DO221AC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers
Product Number 903042-VSSAF515-M3/H 112-VSSAF515-M3/HTR-ND 280-VSSAF515-M3/H VSSAF515-M3/H VSSAF515-M3/H VSSAF515-M3/H
Product Name Diodes, Rectifiers - Single - VSSAF515-M3/H Single Diodes Schottky 1.8A 150V Diode and Rectifier Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package SMA; DO-221AC (SlimSMA) SMA; DO-221AC, SMA Flat Leads DO-221AC-2 SMA
Unlock Full Specs
to access all available technical data