Diode Schottky 60V 2.5A Surface Mount DO-214AC (SMA)
Rectifiers 3A,60V,TRENCH SKY RECT.
DIODE SCHOTTKY 60V 2.5A DO214AC
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | VSSA3L6S-M3/5AT-ND | VSSA3L6S-M3/5AT | VSSA3L6S-M3/5AT |
| Product Name | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) |