Vishay Intertechnology, Inc. Schottky 100V 3A Diode and Rectifier VSSA310S-M3/5AT

Description
Diode Schottky 100V 3A 2-Pin SMA T/R Product overview: VSSA310S-M3/5AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VSSA310S-M3/5AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Schottky 100V 3A 2-Pin SMA T/R Product overview: VSSA310S-M3/5AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VSSA310S-M3/5AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 100V 3A Diode and Rectifier - 280-VSSA310S-M3/5AT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 100V 3A Diode and Rectifier
280-VSSA310S-M3/5AT
Schottky 100V 3A Diode and Rectifier 280-VSSA310S-M3/5AT
Diode Schottky 100V 3A 2-Pin SMA T/R Product overview: VSSA310S-M3/5AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VSSA310S-M3/5AT can be used for catalog matching and distributor lookup.

Diode Schottky 100V 3A 2-Pin SMA T/R Product overview: VSSA310S-M3/5AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VSSA310S-M3/5AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 112-VSSA310S-M3/5ATCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 100V 1.7A DO214AC

DIODE SCHOTTKY 100V 1.7A DO214AC

Buy Now Datasheet
Single Diodes - 112-VSSA310S-M3/5ATDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 100V 1.7A DO214AC

DIODE SCHOTTKY 100V 1.7A DO214AC

Buy Now Datasheet
Single Diodes - 112-VSSA310S-M3/5ATTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 1.7A Surface Mount DO-214AC (SMA)

Diode Schottky 100V 1.7A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers 3A,100V,TRENCH SKY RECT.

Rectifiers 3A,100V,TRENCH SKY RECT.

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - VSSA310S-M3/5AT - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
VSSA310S-M3/5AT
Discrete Semiconductor Products - Diodes - Rectifiers VSSA310S-M3/5AT
DIODE SCHOTTKY 100V 1.7A DO214AC

DIODE SCHOTTKY 100V 1.7A DO214AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Rectifiers Diodes Rectifiers Rectifiers
Product Number 280-VSSA310S-M3/5AT 112-VSSA310S-M3/5ATCT-ND VSSA310S-M3/5AT VSSA310S-M3/5AT
Product Name Schottky 100V 3A Diode and Rectifier Single Diodes Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel SMA
Unlock Full Specs
to access all available technical data