Vishay Precision Group Single Diodes VSSAF5M10HM3/H

Description
Diode Schottky 100V 5A Surface Mount DO-221AC (SlimSMA)
Request a Quote Datasheet
Description
Diode Schottky 100V 5A Surface Mount DO-221AC (SlimSMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 112-VSSAF5M10HM3/HTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 5A Surface Mount DO-221AC (SlimSMA)

Diode Schottky 100V 5A Surface Mount DO-221AC (SlimSMA)

Buy Now Datasheet
Single Diodes - 112-VSSAF5M10HM3/HCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 100V 5A DO221AC

DIODE SCHOTTKY 100V 5A DO221AC

Buy Now Datasheet
Single Diodes - 112-VSSAF5M10HM3/HDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 100V 5A DO221AC

DIODE SCHOTTKY 100V 5A DO221AC

Buy Now Datasheet
Schottky 2.6A 100V Diode and Rectifier - 280-VSSAF5M10HM3/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 2.6A 100V Diode and Rectifier
280-VSSAF5M10HM3/H
Schottky 2.6A 100V Diode and Rectifier 280-VSSAF5M10HM3/H
Rectifier Diode, Schottky, 1 Phase, 1 Element, 2.6A, 100V V(RRM), Silicon, DO-221AC, SMA, 2 PIN Product overview: VSSAF5M10HM3/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2.6A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2.6A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VSSAF5M10HM3/H can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 1 Element, 2.6A, 100V V(RRM), Silicon, DO-221AC, SMA, 2 PIN Product overview: VSSAF5M10HM3/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2.6A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2.6A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VSSAF5M10HM3/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1116449-VSSAF5M10HM3/H - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1116449-VSSAF5M10HM3/H
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1116449-VSSAF5M10HM3/H
Win Source Part Number: 1116449-VSSAF5M10HM3 /H Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101, TMBS®, SlimSMA™ Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 790 mV @ 5 A Current - Reverse Leakage @ Vr: 400 µA @ 100 V Capacitance @ Vr, F: 470pF @ 4V, 1MHz Operating Temperature - Junction: -40°C ~ 175°C Package / Case: DO-221AC, SMA Flat Leads Supplier Device Package: DO-221AC (SlimSMA) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 112-VSSAF5M10HM3/HCT ,VSSAF5M10HM3/H-ND,1 12-VSSAF5M10HM3/HDKR ,112-VSSAF5M10HM3/HT R Base Product Number: SAF5M10

Win Source Part Number: 1116449-VSSAF5M10HM3/H
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101, TMBS®, SlimSMA™
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 790 mV @ 5 A
Current - Reverse Leakage @ Vr: 400 µA @ 100 V
Capacitance @ Vr, F: 470pF @ 4V, 1MHz
Operating Temperature - Junction: -40°C ~ 175°C
Package / Case: DO-221AC, SMA Flat Leads
Supplier Device Package: DO-221AC (SlimSMA)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: 112-VSSAF5M10HM3/HCT,VSSAF5M10HM3/H-ND,112-VSSAF5M10HM3/HDKR,112-VSSAF5M10HM3/HTR
Base Product Number: SAF5M10

Buy Now Datasheet
Single Diodes - VSSAF5M10HM3/H - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
VSSAF5M10HM3/H
Single Diodes VSSAF5M10HM3/H
DIODE SCHOTTKY 100V 5A DO221AC

DIODE SCHOTTKY 100V 5A DO221AC

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VSSAF5M10HM3/H
Discrete Semiconductor Products - Diodes - Rectifiers VSSAF5M10HM3/H
DIODE SCHOTTKY 100V 5A DO221AC

DIODE SCHOTTKY 100V 5A DO221AC

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VSSAF5M10HM3/H
Schottky Diodes & Rectifiers VSSAF5M10HM3/H
Schottky Diodes & Rectifiers TMBS 100V Vrrm eSMP AEC-Q101 Qualified

Schottky Diodes & Rectifiers TMBS 100V Vrrm eSMP AEC-Q101 Qualified

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 112-VSSAF5M10HM3/HTR-ND 280-VSSAF5M10HM3/H 1116449-VSSAF5M10HM3/H VSSAF5M10HM3/H VSSAF5M10HM3/H VSSAF5M10HM3/H
Product Name Single Diodes Schottky 2.6A 100V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Tj -40 to 175 C (-40 to 347 F) -40 C (-40 F) -40 to 175 C (-40 to 347 F)
Unlock Full Specs
to access all available technical data