Diode Standard 2000V 1600A Clamp On DO-200AB, B-PUK
Rectifier Diode, Product overview: VS-SD1500C20L from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-SD1500C20L can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 794024-VS-SD1500C20L
Packaging: Bulk
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-200AB, B-PUK
Mounting: Chassis Mount
Diode Type: Standard
Current - Average Rectified (Io): 1600A
Current - Reverse Leakage @ Vr: 50mA @ 2000V
Family Name: VS-SD1500C20L
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-200AB, B-PUK
Voltage - Forward (Vf) (Maximum) @ If: 1.64V @ 3000A
Voltage - DC Reverse (Vr) (Maximum): 2000V
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
DIODE GEN PURP 2KV 1600A DO200AB
STANDARD DIODE, 1.6KA, 2KV DO-200AB; Repetitive Peak Reverse Voltage:2kV; Average Forward Current:1.6kA; Forward Voltage Max:1.64V; Diode Module Configuration:-; Diode Case Style:DO-200AB; No. of Pins:2Pins; Diode Mounting:Panel RoHS Compliant: Yes
Rectifiers 2000 Volt 1600 Amp
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | SD1500C20L-ND | 280-VS-SD1500C20L | 794024-VS-SD1500C20L | VS-SD1500C20L | 07B3030 | VS-SD1500C20L |
| Product Name | Single Diodes | Diode and Rectifier | Diodes, Rectifiers - Single - VS-SD1500C20L | Discrete Semiconductor Products - Diodes - Rectifiers | Standard Diode, 1.6Ka, 2Kv Do-200Ab; Repetitive Peak Reverse Voltage Vishay | Rectifiers |
| Package | Bulk | DO-200AB | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 1600 amps | |||||
| Tj | -40 C (-40 F) | |||||
| Diode Type | Standard |