Vishay Intertechnology, Inc. Schottky 100V 5A Diode and Rectifier VSSAF5M10-M3/H

Description
Diode Schottky 100V 5A 2-Pin SlimSMA T/R Product overview: VSSAF5M10-M3/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VSSAF5M10-M3/H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Schottky 100V 5A 2-Pin SlimSMA T/R Product overview: VSSAF5M10-M3/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VSSAF5M10-M3/H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 100V 5A Diode and Rectifier - 280-VSSAF5M10-M3/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 100V 5A Diode and Rectifier
280-VSSAF5M10-M3/H
Schottky 100V 5A Diode and Rectifier 280-VSSAF5M10-M3/H
Diode Schottky 100V 5A 2-Pin SlimSMA T/R Product overview: VSSAF5M10-M3/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VSSAF5M10-M3/H can be used for catalog matching and distributor lookup.

Diode Schottky 100V 5A 2-Pin SlimSMA T/R Product overview: VSSAF5M10-M3/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VSSAF5M10-M3/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1324034-VSSAF5M10-M3/H - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1324034-VSSAF5M10-M3/H
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1324034-VSSAF5M10-M3/H
Manufacturer: Vishay General Semiconductor - Diodes Division Win Source Part Number: 1324034-VSSAF5M10-M3 /H Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 3,500 Mounting: Surface Mount Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 790 mV @ 5 A Current - Reverse Leakage @ Vr: 400 µA @ 100 V Capacitance @ Vr, F: 470pF @ 4V, 1MHz Operating Temperature - Junction: -40°C ~ 175°C Supplier Device Package: DO-221AC (SlimSMA) Case / Package: DO-221AC, SMA Flat Leads ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: VSSAF5M10-M3/H-ND,VS SAF5M10-M3/HGITR,VSS AF5M10-M3/HGICT,VSSA F5M10-M3/HGIDKR Base Product Number: SAF5M10 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1324034-VSSAF5M10-M3/H
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 3,500
Mounting: Surface Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 790 mV @ 5 A
Current - Reverse Leakage @ Vr: 400 µA @ 100 V
Capacitance @ Vr, F: 470pF @ 4V, 1MHz
Operating Temperature - Junction: -40°C ~ 175°C
Supplier Device Package: DO-221AC (SlimSMA)
Case / Package: DO-221AC, SMA Flat Leads
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: VSSAF5M10-M3/H-ND,VSSAF5M10-M3/HGITR,VSSAF5M10-M3/HGICT,VSSAF5M10-M3/HGIDKR
Base Product Number: SAF5M10
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Single Diodes - VSSAF5M10-M3/HGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 5A Surface Mount DO-221AC (SlimSMA)

Diode Schottky 100V 5A Surface Mount DO-221AC (SlimSMA)

Buy Now Datasheet
Single Diodes - VSSAF5M10-M3/HGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 5A Surface Mount DO-221AC (SlimSMA)

Diode Schottky 100V 5A Surface Mount DO-221AC (SlimSMA)

Buy Now Datasheet
Single Diodes - VSSAF5M10-M3/HGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 5A Surface Mount DO-221AC (SlimSMA)

Diode Schottky 100V 5A Surface Mount DO-221AC (SlimSMA)

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VSSAF5M10-M3/H
Schottky Diodes & Rectifiers VSSAF5M10-M3/H
Schottky Diodes & Rectifiers TMBS 100V Vrrm eSMP SlimSMA (DO-221AC)

Schottky Diodes & Rectifiers TMBS 100V Vrrm eSMP SlimSMA (DO-221AC)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VSSAF5M10-M3/H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VSSAF5M10-M3/H
Discrete Semiconductor Products - Diodes - Rectifiers VSSAF5M10-M3/H
DIODE SCHOTTKY 100V 5A DO221AC

DIODE SCHOTTKY 100V 5A DO221AC

Supplier's Site
Single Diodes - VSSAF5M10-M3/H - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
VSSAF5M10-M3/H
Single Diodes VSSAF5M10-M3/H
DIODE SCHOTTKY 100V 5A DO221AC

DIODE SCHOTTKY 100V 5A DO221AC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Rectifiers Schottky Diodes Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 280-VSSAF5M10-M3/H 1324034-VSSAF5M10-M3/H VSSAF5M10-M3/HGIDKR-ND VSSAF5M10-M3/H VSSAF5M10-M3/H VSSAF5M10-M3/H
Product Name Schottky 100V 5A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data