Vishay Intertechnology, Inc. Single Diodes VSSAF3L45-M3/6B

Description
Diode Schottky 45V 3A Surface Mount DO-221AC (SlimSMA)
Request a Quote Datasheet
Description
Diode Schottky 45V 3A Surface Mount DO-221AC (SlimSMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - VSSAF3L45-M3/6B-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
VSSAF3L45-M3/6B-ND
Single Diodes VSSAF3L45-M3/6B-ND
Diode Schottky 45V 3A Surface Mount DO-221AC (SlimSMA)

Diode Schottky 45V 3A Surface Mount DO-221AC (SlimSMA)

Buy Now Datasheet
Rectifier, Ultrafast, 3A, 45V, Do-221Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay - 66W6259 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Ultrafast, 3A, 45V, Do-221Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay
66W6259
Rectifier, Ultrafast, 3A, 45V, Do-221Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay 66W6259
RECTIFIER, ULTRAFAST, 3A, 45V, DO-221AC, FULL REEL; Repetitive Peak Reverse Voltage:45V; Average Forward Current:3A; Diode Configuration:Single ; Diode Case Style:DO-221AC; No. of Pins:2Pins; Forward Voltage Max:540mV; Qualification:-RoHS Compliant: Yes

RECTIFIER, ULTRAFAST, 3A, 45V, DO-221AC, FULL REEL; Repetitive Peak Reverse Voltage:45V; Average Forward Current:3A; Diode Configuration:Single; Diode Case Style:DO-221AC; No. of Pins:2Pins; Forward Voltage Max:540mV; Qualification:-RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VSSAF3L45-M3/6B
Schottky Diodes & Rectifiers VSSAF3L45-M3/6B
Schottky Diodes & Rectifiers 3 Amp 45 volts TMBS 13in

Schottky Diodes & Rectifiers 3 Amp 45 volts TMBS 13in

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VSSAF3L45-M3/6B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VSSAF3L45-M3/6B
Discrete Semiconductor Products - Diodes - Rectifiers VSSAF3L45-M3/6B
DIODE SCHOTTKY 45V 3A DO221AC

DIODE SCHOTTKY 45V 3A DO221AC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Rectifiers
Product Number VSSAF3L45-M3/6B-ND 66W6259 VSSAF3L45-M3/6B VSSAF3L45-M3/6B
Product Name Single Diodes Rectifier, Ultrafast, 3A, 45V, Do-221Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -40 to 150 C (-40 to 302 F)
Package DO-221AC DO-221AC-2
VRRM 45 volts
Unlock Full Specs
to access all available technical data

Similar Products

General-purpose dual Schottky diode - BAS70-06,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
8 suppliers
Diodes, Rectifiers - Arrays - BAS7006E6327HTSA1 - 105400-BAS7006E6327HTSA1 - Win Source Electronics
Specs
Diode Type Schottky; Schottky
Life Cycle Stage Active
VF 1 volts
View Details
8 suppliers
Schottky Diodes & Rectifiers - 1219508 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Do-214aa (smb)
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: YG865C06R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 20 amps
VRRM 60 volts
View Details