Diode Array 1 Pair Common Cathode Schottky 45V 20A Through Hole TO-247-3
SCHOTTKY RECTIFIER CMN CTHD 40A TO-247AC; Repetitive Peak Reverse Voltage:45V; Average Forward Current:40A; Forward Voltage Max:690mV; Diode Module Configuration:-; Diode Case Style:TO-220AC; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
DIODE ARR SCHOTT 45V 20A TO247AC
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | VS-STPS40L45CWPBF-ND | 31K5378 | VS-STPS40L45CWPBF |
| Product Name | Diode Arrays | Schottky Rectifier Cmn Cthd 40A To-247Ac; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | ||
| Tj | -55 to 150 C (-67 to 302 F) | ||
| Package | TO-247; TO-247-3 | TO-220AC | TO-247 |
| Rectifier Configuration / Technology | Schottky | ||
| RoHS Compliant | RoHS |