Vishay Intertechnology, Inc. Diode Arrays VS-VSKC71/08

Description
Diode Array 1 Pair Series Connection Standard 800V 40A Chassis Mount ADD-A-PAK (3)
Request a Quote Datasheet
Description
Diode Array 1 Pair Series Connection Standard 800V 40A Chassis Mount ADD-A-PAK (3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - VS-VSKC71/08-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
VS-VSKC71/08-ND
Diode Arrays VS-VSKC71/08-ND
Diode Array 1 Pair Series Connection Standard 800V 40A Chassis Mount ADD-A-PAK (3)

Diode Array 1 Pair Series Connection Standard 800V 40A Chassis Mount ADD-A-PAK (3)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-VSKC71/08 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-VSKC71/08
Discrete Semiconductor Products - Diodes - Rectifiers VS-VSKC71/08
DIODE MODULE GP 800V 40A ADDAPAK

DIODE MODULE GP 800V 40A ADDAPAK

Supplier's Site
Modules Rectifiers Aap Dbc Vishay - 15R5374 - Newark, An Avnet Company
Chicago, IL, United States
Modules Rectifiers Aap Dbc Vishay
15R5374
Modules Rectifiers Aap Dbc Vishay 15R5374
Modules Rectifiers - AAP DBC

Modules Rectifiers - AAP DBC

Supplier's Site
Sheung Wan, Hong Kong
Discrete Semiconductor Modules
VS-VSKC71/08
Discrete Semiconductor Modules VS-VSKC71/08
Discrete Semiconductor Modules 800 Volt 80 Amp 1570 Amp IFSM

Discrete Semiconductor Modules 800 Volt 80 Amp 1570 Amp IFSM

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Diode Arrays Rectifiers Rectifiers Diodes
Product Number VS-VSKC71/08-ND VS-VSKC71/08 15R5374 VS-VSKC71/08
Product Name Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Modules Rectifiers Aap Dbc Vishay Discrete Semiconductor Modules
Arrangement Common Catode
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S14160-4050HS - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - M1MA151WKT1 - 880497-M1MA151WKT1 - Win Source Electronics
Specs
Diode Type Diode Array 40 V
View Details
Rectifier Diodes, Type LLD (CCM-PFC) - Model: YA985C6R - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 3 volts
IR 0.0300 mA
View Details
Low-leakage double diode - BAV199W,115 - Nexperia B.V.
Specs
Diode Applications Low Leakage
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers