Vishay Precision Group Single Diodes VS-T70HFL40S02

Description
Diode Standard 400V 70A Chassis Mount D-55
Request a Quote Datasheet
Description
Diode Standard 400V 70A Chassis Mount D-55
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - VS-T70HFL40S02-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
VS-T70HFL40S02-ND
Single Diodes VS-T70HFL40S02-ND
Diode Standard 400V 70A Chassis Mount D-55

Diode Standard 400V 70A Chassis Mount D-55

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
VS-T70HFL40S02
Rectifiers VS-T70HFL40S02
Rectifiers 400 Volt 70 Amp

Rectifiers 400 Volt 70 Amp

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-T70HFL40S02 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-T70HFL40S02
Discrete Semiconductor Products - Diodes - Rectifiers VS-T70HFL40S02
DIODE GEN PURP 400V 70A D-55

DIODE GEN PURP 400V 70A D-55

Supplier's Site
Diode Module, 400V, 70A, D-55; Repetitive Peak Reverse Voltage Vishay - 07B3486 - Newark, An Avnet Company
Chicago, IL, United States
Diode Module, 400V, 70A, D-55; Repetitive Peak Reverse Voltage Vishay
07B3486
Diode Module, 400V, 70A, D-55; Repetitive Peak Reverse Voltage Vishay 07B3486
DIODE MODULE, 400V, 70A, D-55; Repetitive Peak Reverse Voltage:400V; Average Forward Current:70A; Forward Voltage Max:1.73V; Diode Module Configuration:Single ; Diode Case Style:D-55; No. of Pins:2Pins; Operating Temperature Max:125°CRoHS Compliant: Yes

DIODE MODULE, 400V, 70A, D-55; Repetitive Peak Reverse Voltage:400V; Average Forward Current:70A; Forward Voltage Max:1.73V; Diode Module Configuration:Single; Diode Case Style:D-55; No. of Pins:2Pins; Operating Temperature Max:125°CRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Rectifiers Rectifiers Diodes
Product Number VS-T70HFL40S02-ND VS-T70HFL40S02 VS-T70HFL40S02 07B3486
Product Name Single Diodes Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Diode Module, 400V, 70A, D-55; Repetitive Peak Reverse Voltage Vishay
Package D-55
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YA869C15R - Fuji Electric Corp. of America
Specs
Package TO-220
IO 40 amps
VRRM 150 volts
View Details
Schottky Rectifier, 120Ma, 40V, Sot143B; Diode Configuration Nexperia - 37K9325 - Newark, An Avnet Company
Specs
Rectifier Configuration / Technology Schottky
RoHS Compliant RoHS
VRRM 40 volts
View Details
B48-2 and B48-2T Series B482F-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky Diodes & Rectifiers - 2548524 - RS Components, Ltd.
Specs
Package SMA; DO-214AC (SMA)
RoHS Compliant RoHS
Tj -55 to 150 C (-67 to 302 F)
View Details