Vishay Precision Group Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes VS-T40HFL100S05

Description
Win Source Part Number: 1368280-VS-T40HFL100 S05 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: Vishay General Semiconductor - Diodes Division Package: Bulk Product Status: Active Package / Case: D-55 T-Module Supplier Device Package: D-55 Base Product Number: T40 Technology: Standard Mounting Type: Chassis Mount HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 1000 V Current - Average Rectified (Io): 40A Speed: Fast Recovery =< 500ns, > 200mA (Io) Reverse Recovery Time (trr): 500 ns Current - Reverse Leakage @ Vr: 100 µA @ 1000 V
Request a Quote Datasheet
Description
Win Source Part Number: 1368280-VS-T40HFL100 S05 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: Vishay General Semiconductor - Diodes Division Package: Bulk Product Status: Active Package / Case: D-55 T-Module Supplier Device Package: D-55 Base Product Number: T40 Technology: Standard Mounting Type: Chassis Mount HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 1000 V Current - Average Rectified (Io): 40A Speed: Fast Recovery =< 500ns, > 200mA (Io) Reverse Recovery Time (trr): 500 ns Current - Reverse Leakage @ Vr: 100 µA @ 1000 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1368280-VS-T40HFL100S05 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1368280-VS-T40HFL100S05
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1368280-VS-T40HFL100S05
Win Source Part Number: 1368280-VS-T40HFL100 S05 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: Vishay General Semiconductor - Diodes Division Package: Bulk Product Status: Active Package / Case: D-55 T-Module Supplier Device Package: D-55 Base Product Number: T40 Technology: Standard Mounting Type: Chassis Mount HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 1000 V Current - Average Rectified (Io): 40A Speed: Fast Recovery =< 500ns, > 200mA (Io) Reverse Recovery Time (trr): 500 ns Current - Reverse Leakage @ Vr: 100 µA @ 1000 V

Win Source Part Number: 1368280-VS-T40HFL100S05
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Package: Bulk
Product Status: Active
Package / Case: D-55 T-Module
Supplier Device Package: D-55
Base Product Number: T40
Technology: Standard
Mounting Type: Chassis Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 1000 V
Current - Average Rectified (Io): 40A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 500 ns
Current - Reverse Leakage @ Vr: 100 µA @ 1000 V

Buy Now Datasheet
Single Diodes - VS-T40HFL100S05GI-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 1000V 40A Chassis Mount D-55

Diode Standard 1000V 40A Chassis Mount D-55

Buy Now Datasheet
Schottky Diodes & Rectifiers - 3959141 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
3959141
Schottky Diodes & Rectifiers 3959141
Isolated base fast single, T40HFL100S05

Isolated base fast single, T40HFL100S05

Supplier's Site
40A 1000V Diode and Rectifier - 280-VS-T40HFL100S05 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
40A 1000V Diode and Rectifier
280-VS-T40HFL100S05
40A 1000V Diode and Rectifier 280-VS-T40HFL100S05
40A 1000V Rectifier Diode, Chassis Mount Product overview: VS-T40HFL100S05 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40A, 1000V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40A, 1000V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-T40HFL100S05 can be used for catalog matching and distributor lookup.

40A 1000V Rectifier Diode, Chassis Mount Product overview: VS-T40HFL100S05 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40A, 1000V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40A, 1000V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-T40HFL100S05 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-T40HFL100S05 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-T40HFL100S05
Discrete Semiconductor Products - Diodes - Rectifiers VS-T40HFL100S05
DIODE GEN PURP 1KV 40A D-55

DIODE GEN PURP 1KV 40A D-55

Supplier's Site
Diode Module, 1Kv, 40A, D-55; Repetitive Peak Reverse Voltage Vishay - 07B3458 - Newark, An Avnet Company
Chicago, IL, United States
Diode Module, 1Kv, 40A, D-55; Repetitive Peak Reverse Voltage Vishay
07B3458
Diode Module, 1Kv, 40A, D-55; Repetitive Peak Reverse Voltage Vishay 07B3458
DIODE MODULE, 1KV, 40A, D-55; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:40A; Forward Voltage Max:1.6V; Diode Module Configuration:Single ; Diode Case Style:D-55; No. of Pins:2Pins; Operating Temperature Max:125°C RoHS Compliant: Yes

DIODE MODULE, 1KV, 40A, D-55; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:40A; Forward Voltage Max:1.6V; Diode Module Configuration:Single; Diode Case Style:D-55; No. of Pins:2Pins; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site Datasheet
Diode Module, Single, 1Kv, 40A, D-55; Repetitive Reverse Voltage Vrrm Max Vishay - 06AC6547 - Newark, An Avnet Company
Chicago, IL, United States
Diode Module, Single, 1Kv, 40A, D-55; Repetitive Reverse Voltage Vrrm Max Vishay
06AC6547
Diode Module, Single, 1Kv, 40A, D-55; Repetitive Reverse Voltage Vrrm Max Vishay 06AC6547
DIODE MODULE, SINGLE, 1KV, 40A, D-55; Repetitive Reverse Voltage Vrrm Max:1kV; Forward Current If(AV):40A; Forward Voltage VF Max:1.6V; Diode Module Configuration:Single ; Product Range:VS-T40HFL Series; SVHC:No SVHC (20- RoHS Compliant: Yes

DIODE MODULE, SINGLE, 1KV, 40A, D-55; Repetitive Reverse Voltage Vrrm Max:1kV; Forward Current If(AV):40A; Forward Voltage VF Max:1.6V; Diode Module Configuration:Single; Product Range:VS-T40HFL Series; SVHC:No SVHC (20- RoHS Compliant: Yes

Supplier's Site
Single Diodes - VS-T40HFL100S05 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
VS-T40HFL100S05
Single Diodes VS-T40HFL100S05
DIODE GEN PURP 1KV 40A D-55

DIODE GEN PURP 1KV 40A D-55

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Diodes Diodes Rectifiers Rectifiers Rectifiers Diodes Diodes General Purpose Diodes
Product Number 1368280-VS-T40HFL100S05 VS-T40HFL100S05GI-ND 3959141 280-VS-T40HFL100S05 VS-T40HFL100S05 07B3458 06AC6547 VS-T40HFL100S05
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Single Diodes Schottky Diodes & Rectifiers 40A 1000V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Diode Module, 1Kv, 40A, D-55; Repetitive Peak Reverse Voltage Vishay Diode Module, Single, 1Kv, 40A, D-55; Repetitive Reverse Voltage Vrrm Max Vishay Single Diodes
VR 1000 volts 1000 volts 1000 volts
IR 0.1000 mA 0.1000 mA
trr 500 ns 500 ns
Package T-module Bulk D-55 T-Module
RoHS Compliant RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data