Vishay VS-VSKCS409/150 Diode
Rectifier Diode, Schottky, 1 Phase, 2 Element, 150V V(RRM), Silicon, TO-240AA COMPATIBLE, 3 PIN Product overview: VS-VSKCS409/150 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-VSKCS409/150 can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Series Connection Schottky 150V 200A Chassis Mount ADD-A-PAK (3)
Manufacturer: Vishay General Semiconductor - Diodes Division
Category: Discrete Semiconductor Products- Diodes Rectifiers Diode Arrays
Package: Bulk
Product Status: Active
Diode Configuration: 1 Pair Common Cathode
Technology: Schottky
Operating Temperature - Junction: -55°C ~ 175°C
Mounting Type: Chassis Mount
Package / Case: ADD-A-PAK (3)
Supplier Device Package: ADD-A-PAK®
DIODE MOD SCHOTT 150V ADDAPAK
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 9033535 | 286-VS-VSKCS409/150 | 112-VS-VSKCS409/150-ND | VS-VSKCS409/150 | |
| Product Name | Schottky Diodes & Rectifiers | Schottky 150V Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products- Diodes Rectifiers Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Rectifier Configuration / Technology | Schottky | ||||
| Package | Add-a-pak | Bulk | ADD-A-PAK (3) | ADD-A-PAK (3) | |
| RoHS Compliant | RoHS | RoHS | |||
| IO | 200 amps | ||||
| Arrangement | Common Catode |