Vishay Precision Group Diodes, Rectifiers - Single - VS-SD303C25S20C VS-SD303C25S20C

Description
Manufacturer: Vishay Win Source Part Number: 847001-VS-SD303C25S2 0C Features: Diode 2500 V Package: Bulk Family Name: SD303 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 12 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: *SD303C25S20C, SD303C25S20C, VS-SD303C25S20C-ND, VSSD303C25S20C, VSSD303C25S20C-ND
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 847001-VS-SD303C25S2 0C Features: Diode 2500 V Package: Bulk Family Name: SD303 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 12 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: *SD303C25S20C, SD303C25S20C, VS-SD303C25S20C-ND, VSSD303C25S20C, VSSD303C25S20C-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - VS-SD303C25S20C - 847001-VS-SD303C25S20C - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-SD303C25S20C
847001-VS-SD303C25S20C
Diodes, Rectifiers - Single - VS-SD303C25S20C 847001-VS-SD303C25S20C
Manufacturer: Vishay Win Source Part Number: 847001-VS-SD303C25S2 0C Features: Diode 2500 V Package: Bulk Family Name: SD303 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 12 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: *SD303C25S20C, SD303C25S20C, VS-SD303C25S20C-ND, VSSD303C25S20C, VSSD303C25S20C-ND

Manufacturer: Vishay
Win Source Part Number: 847001-VS-SD303C25S20C
Features: Diode 2500 V
Package: Bulk
Family Name: SD303
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 12
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: *SD303C25S20C, SD303C25S20C, VS-SD303C25S20C-ND, VSSD303C25S20C, VSSD303C25S20C-ND

Buy Now Datasheet
350A 2500V Diode and Rectifier - 280-VS-SD303C25S20C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
350A 2500V Diode and Rectifier
280-VS-SD303C25S20C
350A 2500V Diode and Rectifier 280-VS-SD303C25S20C
Rectifier Diode, 1 Phase, 1 Element, 350A, 2500V V(RRM), Silicon, DO-200AA, Product overview: VS-SD303C25S20C from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350A, 2500V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 350A, 2500V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-SD303C25S20C can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Phase, 1 Element, 350A, 2500V V(RRM), Silicon, DO-200AA, Product overview: VS-SD303C25S20C from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350A, 2500V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 350A, 2500V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-SD303C25S20C can be used for catalog matching and distributor lookup.

Supplier's Site
Single Diodes - SD303C25S20C-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SD303C25S20C-ND
Single Diodes SD303C25S20C-ND
Diode Standard 2500V 350A Clamp On DO-200AA, A-PUK

Diode Standard 2500V 350A Clamp On DO-200AA, A-PUK

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers 2500 Volt 350 Amp

Rectifiers 2500 Volt 350 Amp

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-SD303C25S20C - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-SD303C25S20C
Discrete Semiconductor Products - Diodes - Rectifiers VS-SD303C25S20C
DIODE GP 2.5KV 350A DO200AA

DIODE GP 2.5KV 350A DO200AA

Supplier's Site
Fast Diode, 350A, 2.5Kv, Do-200Aa; Repetitive Peak Reverse Voltage Vishay - 93B6767 - Newark, An Avnet Company
Chicago, IL, United States
Fast Diode, 350A, 2.5Kv, Do-200Aa; Repetitive Peak Reverse Voltage Vishay
93B6767
Fast Diode, 350A, 2.5Kv, Do-200Aa; Repetitive Peak Reverse Voltage Vishay 93B6767
FAST DIODE, 350A, 2.5KV, DO-200AA; Repetitive Peak Reverse Voltage:2.5kV; Average Forward Current:350A; Diode Configuration:Single ; Forward Voltage Max:2.26V; Reverse Recovery Time:2µs; Forward Surge Current:6.04kA; No. of Pins:2 PinRoHS Compliant: Yes

FAST DIODE, 350A, 2.5KV, DO-200AA; Repetitive Peak Reverse Voltage:2.5kV; Average Forward Current:350A; Diode Configuration:Single; Forward Voltage Max:2.26V; Reverse Recovery Time:2µs; Forward Surge Current:6.04kA; No. of Pins:2 PinRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Diodes Rectifiers Diodes Rectifiers Rectifiers Diodes
Product Number 847001-VS-SD303C25S20C 280-VS-SD303C25S20C SD303C25S20C-ND VS-SD303C25S20C VS-SD303C25S20C 93B6767
Product Name Diodes, Rectifiers - Single - VS-SD303C25S20C 350A 2500V Diode and Rectifier Single Diodes Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Fast Diode, 350A, 2.5Kv, Do-200Aa; Repetitive Peak Reverse Voltage Vishay
Diode Type Diode 2500 V
Package Bulk DO-200AA
RoHS Compliant RoHS
IO 350 amps
Tj -40 C (-40 F)
Unlock Full Specs
to access all available technical data