DIODE GEN PURP 600V 85A D-55 Product overview: VS-T85HFL60S02 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 85A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 85A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-T85HFL60S02 can be used for catalog matching and distributor lookup.
Diode Standard 600V 85A Chassis Mount D-55
DIODE MODULE, SINGLE, 85A, 600V; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):85A; Forward Voltage VF Max:1.55V; Diode Module Configuration:Single
DIODE MODULE, 600V, 85A, D-55; Repetitive Peak Reverse Voltage:600V; Average Forward Current:85A; Forward Voltage Max:1.55V; Diode Module Configuration:Single
DIODE GEN PURP 600V 85A D-55
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 280-VS-T85HFL60S02 | T85HFL60S02-ND | 60AC3954 | 07B3512 | VS-T85HFL60S02 | VS-T85HFL60S02 |
| Product Name | 600V 85A Diode and Rectifier | Single Diodes | Diode Module, Single, 85A, 600V; Repetitive Reverse Voltage Vrrm Max Vishay | Diode Module, 600V, 85A, D-55; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Package | Bulk | D-55 | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 85 amps | |||||
| Tj | -40 C (-40 F) | ? to 125 C (? to 257 F) |