Vishay Intertechnology, Inc. Single Diodes VSSA36S-M3/61T

Description
DIODE SCHOTTKY 60V 2.4A DO214AC
Request a Quote Datasheet
Description
DIODE SCHOTTKY 60V 2.4A DO214AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 112-VSSA36S-M3/61TCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 60V 2.4A DO214AC

DIODE SCHOTTKY 60V 2.4A DO214AC

Buy Now Datasheet
Single Diodes - 112-VSSA36S-M3/61TDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 60V 2.4A DO214AC

DIODE SCHOTTKY 60V 2.4A DO214AC

Buy Now Datasheet
Single Diodes - 112-VSSA36S-M3/61TTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 2.4A Surface Mount DO-214AC (SMA)

Diode Schottky 60V 2.4A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Schottky 60V 2.4A Diode and Rectifier - 280-VSSA36S-M3/61T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 2.4A Diode and Rectifier
280-VSSA36S-M3/61T
Schottky 60V 2.4A Diode and Rectifier 280-VSSA36S-M3/61T
DIODE SCHOTTKY 60V 2.4A DO214AC Product overview: VSSA36S-M3/61T from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 2.4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 2.4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VSSA36S-M3/61T can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60V 2.4A DO214AC Product overview: VSSA36S-M3/61T from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 2.4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 2.4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VSSA36S-M3/61T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - VSSA36S-M3/61T - 799238-VSSA36S-M3/61T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VSSA36S-M3/61T
799238-VSSA36S-M3/61T
Diodes, Rectifiers - Single - VSSA36S-M3/61T 799238-VSSA36S-M3/61T
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 799238-VSSA36S-M3/61 T Series: TMBS Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: DO-214AC, SMA Mounting: SMD Diode Type: Schottky Current - Average Rectified (Io): 2.4A Current - Reverse Leakage @ Vr: 900μA @ 60V Capacitance @ Vr, F: 245pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Family Name: VSSA36S Categories: Discrete Semiconductor Products Manufacturer Package: DO-214AC (SMA) Voltage - Forward (Vf) (Maximum) @ If: 630mV @ 3A Voltage - DC Reverse (Vr) (Maximum): 60V Alternative Parts (Cross-Reference): TSSA3U60 E3G; B360A-13; SK36A E4G; B360A-F; Introduction Date: December 21, 2010 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 799238-VSSA36S-M3/61T
Series: TMBS
Packaging: Reel package
Speed: Fast Recovery = 200mA (Io)
Package: DO-214AC, SMA
Mounting: SMD
Diode Type: Schottky
Current - Average Rectified (Io): 2.4A
Current - Reverse Leakage @ Vr: 900μA @ 60V
Capacitance @ Vr, F: 245pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Family Name: VSSA36S
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-214AC (SMA)
Voltage - Forward (Vf) (Maximum) @ If: 630mV @ 3A
Voltage - DC Reverse (Vr) (Maximum): 60V
Alternative Parts (Cross-Reference): TSSA3U60 E3G; B360A-13; SK36A E4G; B360A-F;
Introduction Date: December 21, 2010
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
VSSA36S-M3/61T
Rectifiers VSSA36S-M3/61T
Rectifiers 3A,60V,TRENCH SKY RECT.

Rectifiers 3A,60V,TRENCH SKY RECT.

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - VSSA36S-M3/61T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VSSA36S-M3/61T
Discrete Semiconductor Products - Diodes - Rectifiers VSSA36S-M3/61T
DIODE SCHOTTKY 60V 2.4A DO214AC

DIODE SCHOTTKY 60V 2.4A DO214AC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Rectifiers Rectifiers
Product Number 112-VSSA36S-M3/61TCT-ND 280-VSSA36S-M3/61T 799238-VSSA36S-M3/61T VSSA36S-M3/61T VSSA36S-M3/61T
Product Name Single Diodes Schottky 60V 2.4A Diode and Rectifier Diodes, Rectifiers - Single - VSSA36S-M3/61T Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data