Vishay Precision Group Single Diodes VS-T70HF20

Description
Diode Standard 200V 70A Chassis Mount D-55
Request a Quote Datasheet
Description
Diode Standard 200V 70A Chassis Mount D-55
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - VS-T70HF20-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
VS-T70HF20-ND
Single Diodes VS-T70HF20-ND
Diode Standard 200V 70A Chassis Mount D-55

Diode Standard 200V 70A Chassis Mount D-55

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
VS-T70HF20
Rectifiers VS-T70HF20
Rectifiers 200 Volt 70 Amp

Rectifiers 200 Volt 70 Amp

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-T70HF20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-T70HF20
Discrete Semiconductor Products - Diodes - Rectifiers VS-T70HF20
DIODE GEN PURP 200V 70A D-55

DIODE GEN PURP 200V 70A D-55

Supplier's Site
Diode Module, 200V, 70A, D-55; Repetitive Peak Reverse Voltage Vishay - 07B3496 - Newark, An Avnet Company
Chicago, IL, United States
Diode Module, 200V, 70A, D-55; Repetitive Peak Reverse Voltage Vishay
07B3496
Diode Module, 200V, 70A, D-55; Repetitive Peak Reverse Voltage Vishay 07B3496
DIODE MODULE, 200V, 70A, D-55; Repetitive Peak Reverse Voltage:200V; Average Forward Current:70A; Forward Voltage Max:1.35V; Diode Module Configuration:Single ; Diode Case Style:D-55; No. of Pins:2Pins; Operating Temperature Max:150°CRoHS Compliant: Yes

DIODE MODULE, 200V, 70A, D-55; Repetitive Peak Reverse Voltage:200V; Average Forward Current:70A; Forward Voltage Max:1.35V; Diode Module Configuration:Single; Diode Case Style:D-55; No. of Pins:2Pins; Operating Temperature Max:150°CRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Rectifiers Rectifiers Diodes
Product Number VS-T70HF20-ND VS-T70HF20 VS-T70HF20 07B3496
Product Name Single Diodes Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Diode Module, 200V, 70A, D-55; Repetitive Peak Reverse Voltage Vishay
Package D-55
Unlock Full Specs
to access all available technical data