Diode Standard 400V 40A Chassis Mount D-55
DIODE GEN PURP 400V 40A D-55
DIODE MODULE, 400V, 40A, D-55; Repetitive Peak Reverse Voltage:400V; Average Forward Current:40A; Forward Voltage Max:1.6V; Diode Module Configuration:Single
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | T40HFL40S02-ND | VS-T40HFL40S02 | 07B3461 | VS-T40HFL40S02 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Module, 400V, 40A, D-55; Repetitive Peak Reverse Voltage Vishay | Rectifiers |
| Life Cycle Stage | Active | |||
| RoHS Compliant | RoHS | |||
| VF | 1.6 volts |