Diode Standard 1200V 910A Stud Mount B-43, Hockey PUK
FAST RECOVERY DIODE, 910A, 1.2KV, B-43; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:910A; Diode Configuration:Single
Rectifiers 1200 Volt 910 Amp
DIODE GEN PURP 1.2KV 910A B-43
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | VS-SD823C12S30C-ND | 07B3252 | VS-SD823C12S30C | VS-SD823C12S30C |
| Product Name | Single Diodes | Fast Recovery Diode, 910A, 1.2Kv, B-43; Repetitive Peak Reverse Voltage Vishay | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| RoHS Compliant | RoHS | |||
| VF | 1.85 volts | 1.85 volts | ||
| IF | 910000 mA |