Vishay Precision Group Single Diodes VS-T70HF40

Description
Diode Standard 400V 70A Chassis Mount D-55
Request a Quote Datasheet
Description
Diode Standard 400V 70A Chassis Mount D-55
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - T70HF40-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
T70HF40-ND
Single Diodes T70HF40-ND
Diode Standard 400V 70A Chassis Mount D-55

Diode Standard 400V 70A Chassis Mount D-55

Buy Now Datasheet
70A 400V Diode and Rectifier - 280-VS-T70HF40 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
70A 400V Diode and Rectifier
280-VS-T70HF40
70A 400V Diode and Rectifier 280-VS-T70HF40
Rectifier Diode, 1 Phase, 1 Element, 70A, 400V V(RRM), Silicon, MODULE-2 Product overview: VS-T70HF40 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-T70HF40 can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Phase, 1 Element, 70A, 400V V(RRM), Silicon, MODULE-2 Product overview: VS-T70HF40 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-T70HF40 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - VS-T70HF40 - 936045-VS-T70HF40 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-T70HF40
936045-VS-T70HF40
Diodes, Rectifiers - Single - VS-T70HF40 936045-VS-T70HF40
Manufacturer: Vishay Win Source Part Number: 936045-VS-T70HF40 Features: Diode Standard 400 V 70A Chassis Mount D-55 Speed: Standard Recovery >500ns, > 200mA (Io) Package: D-55 T-Module Package: Bulk Mounting: Chassis Mount Family Name: T70 Categories: Discrete Semiconductor Products Case / Package: D-55 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: *T70HF40, T70HF40, VS-T70HF40-ND, VST70HF40, VST70HF40-ND

Manufacturer: Vishay
Win Source Part Number: 936045-VS-T70HF40
Features: Diode Standard 400 V 70A Chassis Mount D-55
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: D-55 T-Module
Package: Bulk
Mounting: Chassis Mount
Family Name: T70
Categories: Discrete Semiconductor Products
Case / Package: D-55
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: *T70HF40, T70HF40, VS-T70HF40-ND, VST70HF40, VST70HF40-ND

Buy Now Datasheet
Schottky Diodes & Rectifiers - 3959163 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
3959163
Schottky Diodes & Rectifiers 3959163
Vishay VS-T70HF40 Diode

Vishay VS-T70HF40 Diode

Supplier's Site
Schottky Diodes & Rectifiers - 1652600 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1652600
Schottky Diodes & Rectifiers 1652600
Vishay VS-T70HF40 Diode

Vishay VS-T70HF40 Diode

Supplier's Site
Diode Module, 400V, 70A, D-55; Repetitive Peak Reverse Voltage Vishay - 07B3497 - Newark, An Avnet Company
Chicago, IL, United States
Diode Module, 400V, 70A, D-55; Repetitive Peak Reverse Voltage Vishay
07B3497
Diode Module, 400V, 70A, D-55; Repetitive Peak Reverse Voltage Vishay 07B3497
DIODE MODULE, 400V, 70A, D-55; Repetitive Peak Reverse Voltage:400V; Average Forward Current:70A; Forward Voltage Max:1.35V; Diode Module Configuration:Single ; Diode Case Style:D-55; No. of Pins:2Pins; Operating Temperature Max:150°CRoHS Compliant: Yes

DIODE MODULE, 400V, 70A, D-55; Repetitive Peak Reverse Voltage:400V; Average Forward Current:70A; Forward Voltage Max:1.35V; Diode Module Configuration:Single; Diode Case Style:D-55; No. of Pins:2Pins; Operating Temperature Max:150°CRoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
VS-T70HF40
Rectifiers VS-T70HF40
Rectifiers 400 Volt 70 Amp

Rectifiers 400 Volt 70 Amp

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-T70HF40 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-T70HF40
Discrete Semiconductor Products - Diodes - Rectifiers VS-T70HF40
DIODE GEN PURP 400V 70A D-55

DIODE GEN PURP 400V 70A D-55

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers Diodes Rectifiers Rectifiers
Product Number T70HF40-ND 280-VS-T70HF40 936045-VS-T70HF40 3959163 07B3497 VS-T70HF40 VS-T70HF40
Product Name Single Diodes 70A 400V Diode and Rectifier Diodes, Rectifiers - Single - VS-T70HF40 Schottky Diodes & Rectifiers Diode Module, 400V, 70A, D-55; Repetitive Peak Reverse Voltage Vishay Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Bulk T-module D-55
RoHS Compliant RoHS RoHS
IO 70 amps
Tj -40 C (-40 F) ? to 150 C (? to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N4247 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 1000 mA
trr 2000 ns
View Details
B48-2 and B48-2T Series B485G-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High-speed switching diode - BAS516-QX - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
4 suppliers
80V 250MW Diode and Rectifier - 284-BAR9002LRHE6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
Tj 150 C (302 F)
View Details
5 suppliers