Vishay Intertechnology, Inc. Single Diodes VSSA210-M3/61T

Description
Diode Schottky 100V 1.7A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Diode Schottky 100V 1.7A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - VSSA210-M3/61TGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 1.7A Surface Mount DO-214AC (SMA)

Diode Schottky 100V 1.7A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - VSSA210-M3/61TGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 1.7A Surface Mount DO-214AC (SMA)

Diode Schottky 100V 1.7A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - VSSA210-M3/61TGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 1.7A Surface Mount DO-214AC (SMA)

Diode Schottky 100V 1.7A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
2 A 100 V Diode and Rectifier - 280-VSSA210-M3/61T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2 A 100 V Diode and Rectifier
280-VSSA210-M3/61T
2 A 100 V Diode and Rectifier 280-VSSA210-M3/61T
DIODE 2 A, 100 V, SILICON, RECTIFIER DIODE, DO-214AC, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMA, 2 PIN, Rectifier Diode Product overview: VSSA210-M3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VSSA210-M3/61T can be used for catalog matching and distributor lookup.

DIODE 2 A, 100 V, SILICON, RECTIFIER DIODE, DO-214AC, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMA, 2 PIN, Rectifier Diode Product overview: VSSA210-M3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VSSA210-M3/61T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - VSSA210-M3/61T - 938884-VSSA210-M3/61T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VSSA210-M3/61T
938884-VSSA210-M3/61T
Diodes, Rectifiers - Single - VSSA210-M3/61T 938884-VSSA210-M3/61T
Manufacturer: Vishay Win Source Part Number: 938884-VSSA210-M3/61 T Series: TMBS® Features: Diode Schottky 100 V 1.7A Surface Mount DO-214AC (SMA) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Family Name: SA210 Categories: Discrete Semiconductor Products Case / Package: DO-214AC (SMA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 1800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: VSSA210M361T, VSSA210-M3/61TGICT, VSSA210-M3/61T-ND, VSSA210-M3/61TGITR, VSSA210-M3/61TGIDKR

Manufacturer: Vishay
Win Source Part Number: 938884-VSSA210-M3/61T
Series: TMBS®
Features: Diode Schottky 100 V 1.7A Surface Mount DO-214AC (SMA)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AC, SMA
Package: Reel - TR
Mounting: Surface Mount
Family Name: SA210
Categories: Discrete Semiconductor Products
Case / Package: DO-214AC (SMA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 1800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: VSSA210M361T, VSSA210-M3/61TGICT, VSSA210-M3/61T-ND, VSSA210-M3/61TGITR, VSSA210-M3/61TGIDKR

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
VSSA210-M3/61T
Rectifiers VSSA210-M3/61T
Rectifiers 2A,100V,TRENCH SKY RECT.

Rectifiers 2A,100V,TRENCH SKY RECT.

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - VSSA210-M3/61T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VSSA210-M3/61T
Discrete Semiconductor Products - Diodes - Rectifiers VSSA210-M3/61T
DIODE SCHOTTKY 100V 1.7A DO214AC

DIODE SCHOTTKY 100V 1.7A DO214AC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Rectifiers Rectifiers
Product Number VSSA210-M3/61TGITR-ND 280-VSSA210-M3/61T 938884-VSSA210-M3/61T VSSA210-M3/61T VSSA210-M3/61T
Product Name Single Diodes 2 A 100 V Diode and Rectifier Diodes, Rectifiers - Single - VSSA210-M3/61T Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -40 to 150 C (-40 to 302 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data