Diode Standard 800V 40A Chassis Mount D-55
DIODE MODULE, 800V, 40A, D-55; Repetitive Peak Reverse Voltage:800V; Average Forward Current:40A; Forward Voltage Max:1.3V; Diode Module Configuration:Single
DIODE GEN PURP 800V 40A D-55
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | T40HF80-ND | 07B3473 | VS-T40HF80 | VS-T40HF80 |
| Product Name | Single Diodes | Diode Module, 800V, 40A, D-55; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| RoHS Compliant | RoHS | |||
| VF | 1.3 volts | |||
| IF | 40000 mA |