Vishay Precision Group Single Diodes VS-T110HF100

Description
Diode Standard 1000V 110A Chassis Mount D-55
Request a Quote Datasheet
Description
Diode Standard 1000V 110A Chassis Mount D-55
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - VS-T110HF100-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
VS-T110HF100-ND
Single Diodes VS-T110HF100-ND
Diode Standard 1000V 110A Chassis Mount D-55

Diode Standard 1000V 110A Chassis Mount D-55

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-T110HF100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-T110HF100
Discrete Semiconductor Products - Diodes - Rectifiers VS-T110HF100
DIODE GEN PURP 1KV 110A D-55

DIODE GEN PURP 1KV 110A D-55

Supplier's Site
Diode Module, 1Kv, 110A, D-55; Repetitive Peak Reverse Voltage Vishay - 07B3448 - Newark, An Avnet Company
Chicago, IL, United States
Diode Module, 1Kv, 110A, D-55; Repetitive Peak Reverse Voltage Vishay
07B3448
Diode Module, 1Kv, 110A, D-55; Repetitive Peak Reverse Voltage Vishay 07B3448
DIODE MODULE, 1KV, 110A, D-55; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:110A; Forward Voltage Max:1.35V; Diode Module Configuration:Single ; Diode Case Style:D-55; No. of Pins:2Pins; Operating Temperature Max:150°CRoHS Compliant: Yes

DIODE MODULE, 1KV, 110A, D-55; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:110A; Forward Voltage Max:1.35V; Diode Module Configuration:Single; Diode Case Style:D-55; No. of Pins:2Pins; Operating Temperature Max:150°CRoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
VS-T110HF100
Rectifiers VS-T110HF100
Rectifiers 1000 Volt 110 Amp

Rectifiers 1000 Volt 110 Amp

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Diodes Rectifiers
Product Number VS-T110HF100-ND VS-T110HF100 07B3448 VS-T110HF100
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Diode Module, 1Kv, 110A, D-55; Repetitive Peak Reverse Voltage Vishay Rectifiers
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data