Vishay Intertechnology, Inc. Schottky 100V 1.9A Diode and Rectifier VSSB410S-M3/52T

Description
DIODE SCHOTTKY 100V 1.9A DO214AA Product overview: VSSB410S-M3/52T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 1.9A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1.9A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VSSB410S-M3/52T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 100V 1.9A DO214AA Product overview: VSSB410S-M3/52T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 1.9A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1.9A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VSSB410S-M3/52T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 100V 1.9A Diode and Rectifier - 280-VSSB410S-M3/52T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 100V 1.9A Diode and Rectifier
280-VSSB410S-M3/52T
Schottky 100V 1.9A Diode and Rectifier 280-VSSB410S-M3/52T
DIODE SCHOTTKY 100V 1.9A DO214AA Product overview: VSSB410S-M3/52T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 1.9A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1.9A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VSSB410S-M3/52T can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 100V 1.9A DO214AA Product overview: VSSB410S-M3/52T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 1.9A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1.9A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VSSB410S-M3/52T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - VSSB410S-M3/52TGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 1.9A (DC) Surface Mount DO-214AA (SMB)

Diode Schottky 100V 1.9A (DC) Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - VSSB410S-M3/52TGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 1.9A (DC) Surface Mount DO-214AA (SMB)

Diode Schottky 100V 1.9A (DC) Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - VSSB410S-M3/52TGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 1.9A (DC) Surface Mount DO-214AA (SMB)

Diode Schottky 100V 1.9A (DC) Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Diodes, Rectifiers - Single - VSSB410S-M3/52T - 057350-VSSB410S-M3/52T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VSSB410S-M3/52T
057350-VSSB410S-M3/52T
Diodes, Rectifiers - Single - VSSB410S-M3/52T 057350-VSSB410S-M3/52T
Manufacturer: Vishay Win Source Part Number: 057350-VSSB410S-M3/5 2T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 1.9A (DC) Voltage - Forward (Vf) (Max) @ If: 770mV @ 4A Current - Reverse Leakage @ Vr: 250μA @ 100V Capacitance @ Vr, F: 230pF @ 4V, 1MHz Operating Temperature - Junction: -40°C to 150°C Family Name: VSSB410S Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AA (SMB) Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): DSS2-100AB; SK310B R5G; SK310B R5; SK310BHM4 ; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 057350-VSSB410S-M3/52T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 1.9A (DC)
Voltage - Forward (Vf) (Max) @ If: 770mV @ 4A
Current - Reverse Leakage @ Vr: 250μA @ 100V
Capacitance @ Vr, F: 230pF @ 4V, 1MHz
Operating Temperature - Junction: -40°C to 150°C
Family Name: VSSB410S
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AA (SMB)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): DSS2-100AB; SK310B R5G; SK310B R5; SK310BHM4 ;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VSSB410S-M3/52T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VSSB410S-M3/52T
Discrete Semiconductor Products - Diodes - Rectifiers VSSB410S-M3/52T
DIODE SCHOTTKY 100V 1.9A DO214AA

DIODE SCHOTTKY 100V 1.9A DO214AA

Supplier's Site
Single Diodes - VSSB410S-M3/52T - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
VSSB410S-M3/52T
Single Diodes VSSB410S-M3/52T
DIODE SCHOTTKY 100V 1.9A DO214AA

DIODE SCHOTTKY 100V 1.9A DO214AA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VSSB410S-M3/52T
Schottky Diodes & Rectifiers VSSB410S-M3/52T
Schottky Diodes & Rectifiers 4A,100V,TRENCH SKY RECT.

Schottky Diodes & Rectifiers 4A,100V,TRENCH SKY RECT.

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number 280-VSSB410S-M3/52T VSSB410S-M3/52TGITR-ND 057350-VSSB410S-M3/52T VSSB410S-M3/52T VSSB410S-M3/52T VSSB410S-M3/52T
Product Name Schottky 100V 1.9A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - VSSB410S-M3/52T Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Schottky Diodes & Rectifiers
Package Cut Tape SMB; DO-214AA (SMB) SMB SMB; DO-214AA, SMB DO-214AA
RoHS Compliant RoHS
IO 1.9 amps
Unlock Full Specs
to access all available technical data