Vishay Precision Group Diode Arrays VS-VSKD71/16

Description
Diode Array 1 Pair Common Cathode Standard 1600V 40A Chassis Mount ADD-A-PAK (3)
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Standard 1600V 40A Chassis Mount ADD-A-PAK (3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - VS-VSKD71/16-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
VS-VSKD71/16-ND
Diode Arrays VS-VSKD71/16-ND
Diode Array 1 Pair Common Cathode Standard 1600V 40A Chassis Mount ADD-A-PAK (3)

Diode Array 1 Pair Common Cathode Standard 1600V 40A Chassis Mount ADD-A-PAK (3)

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-VSKD71/16
Discrete Semiconductor Products - Diodes - Rectifiers VS-VSKD71/16
DIODE MOD GP 1.6KV 40A ADDAPAK

DIODE MOD GP 1.6KV 40A ADDAPAK

Supplier's Site
Sheung Wan, Hong Kong
Discrete Semiconductor Modules
VS-VSKD71/16
Discrete Semiconductor Modules VS-VSKD71/16
Discrete Semiconductor Modules 1600 Volt 80 Amp 1570 Amp IFSM

Discrete Semiconductor Modules 1600 Volt 80 Amp 1570 Amp IFSM

Buy Now Datasheet
Modules Rectifiers Aap Dbc Vishay - 15R5413 - Newark, An Avnet Company
Chicago, IL, United States
Modules Rectifiers Aap Dbc Vishay
15R5413
Modules Rectifiers Aap Dbc Vishay 15R5413
Modules Rectifiers - AAP DBC

Modules Rectifiers - AAP DBC

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Diode Arrays Rectifiers Diodes Rectifiers
Product Number VS-VSKD71/16-ND VS-VSKD71/16 VS-VSKD71/16 15R5413
Product Name Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Discrete Semiconductor Modules Modules Rectifiers Aap Dbc Vishay
Arrangement Common Catode
Unlock Full Specs
to access all available technical data

Similar Products

40 V, 200 mA Schottky barrier dual diode - BAT721A,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
6 suppliers
Schottky Diodes & Rectifiers - 1221208 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
MPPC (SiPMs) / MPPC arrays - S14160-6050HS - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - M1MA151WAT1 - 880495-M1MA151WAT1 - Win Source Electronics
Specs
Diode Type Diode Array 40 V
View Details