Diode Array 1 Pair Series Connection Standard 1000V 50A Chassis Mount ADD-A-PAK (3)
Vishay VS-VSKC91/10 Diode
Vishay VS-VSKC91/10 Diode
Vishay VS-VSKC91/10 Diode
Rectifier Diode, 1 Phase, 2 Element, 100A, 1000V V(RRM), Silicon, ROHS COMPLIANT, TO-240AA, ADD-A-PAK-7/3 Product overview: VS-VSKC91/10 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100A, 1000V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100A, 1000V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-VSKC91/10 can be used for catalog matching and distributor lookup.
Modules Rectifiers - AAP DBC
DIODE MODULE GP 1KV 50A ADDAPAK
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 112-VS-VSKC91/10-ND | 7004986P | 7004986 | 280-VS-VSKC91/10 | 15R5382 | VS-VSKC91/10 |
| Product Name | Diode Arrays | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | 100A 1000V Diode and Rectifier | Modules Rectifiers Aap Dbc Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | Common Catode | ||||
| Tj | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | ||||
| Package | ADD-A-PAK (3) | TO-240 | To-240aa | Bulk | ||
| Diode Type | Schottky |