The Vishay Dual Module Diode, part number 15R2652, features a repetitive peak reverse voltage of 1.2 kV and an average forward current rating of 100 A. It is designed in an ADD-A-PAK package (TO-240AA), which provides excellent thermal performance due to its exposed direct bonded copper substrate. The diode is suitable for high voltage applications, including regulated power supplies, lighting circuits, and motor speed control circuits. The device operates within a temperature range of -40 to +150 °C and has a maximum forward voltage drop of 1.55 V. It supports high surge capabilities, with maximum surge currents of 2020 A at 50 Hz and 2115 A at 60 Hz. The module is UL approved and complies with RoHS standards, making it suitable for industrial applications. Engineers considering this diode module should note its low thermal resistance and ease of mounting on heatsinks, which can enhance system reliability and performance.
Rectifier Diode, 1 Phase, 2 Element, 100A, 1200V V(RRM), Silicon, ROHS COMPLIANT, TO-240AA, ADD-A-PAK-7/3 Product overview: VS-VSKD91/12 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100A, 1200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100A, 1200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-VSKD91/12 can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Standard 1200V 50A Chassis Mount ADD-A-PAK (3)
Win Source Part Number: 1368295-VS-VSKD91/12
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Package: Bulk
Product Status: Active
Package / Case: ADD-A-PAK (3)
Supplier Device Package: ADD-A-PAK®
Base Product Number: VSKD91
Technology: Standard
Mounting Type: Chassis Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 1200 V
Speed: Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 10 mA @ 1200 V
Operating Temperature - Junction: -40°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 50A
Vishay VS-VSKD91/12 Diode
Vishay VS-VSKD91/12 Diode
Vishay VS-VSKD91/12 Diode
PMOD,Dual-Diode,1200
DIODE MOD GP 1.2KV 50A ADDAPAK
DIODE GEN PURP 1.2KV 50A ADDAPAK
DIODE, DUAL MODULE, 1.2KV, 100A, ADD-A-PACK; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:100A; Forward Voltage Max:1.55V; Diode Module Configuration:Dual Series; Diode Case Style:ADD-A-PAK; No. of Pins:3Pins RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Galco Industrial Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Diode Arrays | Diode Arrays | Diodes | Rectifiers | General Purpose Diodes | Diodes |
| Product Number | 280-VS-VSKD91/12 | VS-VSKD91/12-ND | 1368295-VS-VSKD91/12 | 7005009 | 7005009P | VS-VSKD91/12 | VS-VSKD91/12 | VS-VSKD91/12 | 15R2652 |
| Product Name | 100A 1200V Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | VISH Standard Diode | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays | Diode, Dual Module, 1.2Kv, 100A, Add-A-Pack; Repetitive Peak Reverse Voltage Vishay |
| Package | Bulk | ADD-A-PAK (3) | ADD-A-PAK (3) | To-240aa | TO-240 | ADD-A-PAK (3) | |||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||
| IO | 50 amps | ||||||||
| Tj | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||||||
| VR | 1200 volts | 1200 volts |