100V Single Diode T-Module
100V Single Diode T-Module
100V Single Diode T-Module
Diode Standard 100V 40A Chassis Mount D-55
DIODE MODULE, 100V, 40A, 1.3V; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):40A; Forward Voltage VF Max:1.3V; Diode Module Configuration:Single
DIODE MODULE, 100V, 40A, D-55; Repetitive Peak Reverse Voltage:100V; Average Forward Current:40A; Forward Voltage Max:1.3V; Diode Module Configuration:Single
DIODE GEN PURP 100V 40A D-55
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Diodes | Diodes | Rectifiers |
| Product Number | 8133717P | T40HF10-ND | VS-T40HF10 | 69AC6716 | 07B3466 | VS-T40HF10 |
| Product Name | Schottky Diodes & Rectifiers | Single Diodes | Rectifiers | Diode Module, 100V, 40A, 1.3V; Repetitive Reverse Voltage Vrrm Max Vishay | Diode Module, 100V, 40A, D-55; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | D-55 | D-55 | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| VF | 1.3 volts | 1.3 volts | ||||
| IF | 40000 mA | 40000 mA |