Vishay Intertechnology, Inc. Schottky Diodes & Rectifiers VSSAF56HM3_A/H

Description
5A, 60V, Slim SMA, TRENCH SKY RECT.
Request a Quote Datasheet
Description
5A, 60V, Slim SMA, TRENCH SKY RECT.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 2387524P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2387524P
Schottky Diodes & Rectifiers 2387524P
5A, 60V, Slim SMA, TRENCH SKY RECT.

5A, 60V, Slim SMA, TRENCH SKY RECT.

Supplier's Site
Schottky Diodes & Rectifiers - 2387524 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2387524
Schottky Diodes & Rectifiers 2387524
5A, 60V, Slim SMA, TRENCH SKY RECT.

5A, 60V, Slim SMA, TRENCH SKY RECT.

Supplier's Site
Schottky Diodes & Rectifiers - 2387522 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2387522
Schottky Diodes & Rectifiers 2387522
5A, 60V, Slim SMA, TRENCH SKY RECT.

5A, 60V, Slim SMA, TRENCH SKY RECT.

Supplier's Site
Automotive Schottky 60V 5A Diode and Rectifier - 280-VSSAF56HM3_A/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Schottky 60V 5A Diode and Rectifier
280-VSSAF56HM3_A/H
Automotive Schottky 60V 5A Diode and Rectifier 280-VSSAF56HM3_A/H
Diode Schottky 60V 5A 2-Pin SlimSMA T/R Automotive AEC-Q101 Product overview: VSSAF56HM3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 60V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 60V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VSSAF56HM3_A/H can be used for catalog matching and distributor lookup.

Diode Schottky 60V 5A 2-Pin SlimSMA T/R Automotive AEC-Q101 Product overview: VSSAF56HM3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 60V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 60V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VSSAF56HM3_A/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - VSSAF56HM3_A/HGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 5A (DC) Surface Mount DO-221AC (SlimSMA)

Diode Schottky 60V 5A (DC) Surface Mount DO-221AC (SlimSMA)

Buy Now Datasheet
Single Diodes - VSSAF56HM3_A/HGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 5A (DC) Surface Mount DO-221AC (SlimSMA)

Diode Schottky 60V 5A (DC) Surface Mount DO-221AC (SlimSMA)

Buy Now Datasheet
Single Diodes - VSSAF56HM3_A/HGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 5A (DC) Surface Mount DO-221AC (SlimSMA)

Diode Schottky 60V 5A (DC) Surface Mount DO-221AC (SlimSMA)

Buy Now Datasheet
Diodes, Rectifiers - Single - VSSAF56HM3_A/H - 903043-VSSAF56HM3_A/H - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VSSAF56HM3_A/H
903043-VSSAF56HM3_A/H
Diodes, Rectifiers - Single - VSSAF56HM3_A/H 903043-VSSAF56HM3_A/H
Manufacturer: Vishay Win Source Part Number: 903043-VSSAF56HM3_A/ H Series: Automotive, AEC-Q101, TMBS®, SlimSMA™ Features: Diode Schottky 60 V 5A (DC) Surface Mount DO-221AC (SlimSMA) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-221AC, SMA Flat Leads Package: Reel - TR Mounting: Surface Mount Family Name: SAF56 Categories: Discrete Semiconductor Products Case / Package: DO-221AC (SlimSMA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.10.0080 Other Part Number: VSSAF56HM3_A/HGICT, VSSAF56HM3_A/H-ND, VSSAF56HM3_A/HGITR, VSSAF56HM3_A/HGIDKR

Manufacturer: Vishay
Win Source Part Number: 903043-VSSAF56HM3_A/H
Series: Automotive, AEC-Q101, TMBS®, SlimSMA™
Features: Diode Schottky 60 V 5A (DC) Surface Mount DO-221AC (SlimSMA)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-221AC, SMA Flat Leads
Package: Reel - TR
Mounting: Surface Mount
Family Name: SAF56
Categories: Discrete Semiconductor Products
Case / Package: DO-221AC (SlimSMA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 3500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.10.0080
Other Part Number: VSSAF56HM3_A/HGICT, VSSAF56HM3_A/H-ND, VSSAF56HM3_A/HGITR, VSSAF56HM3_A/HGIDKR

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VSSAF56HM3_A/H
Schottky Diodes & Rectifiers VSSAF56HM3_A/H
Schottky Diodes & Rectifiers TMBS 60V Vrrm eSMP AEC-Q101 Qualified

Schottky Diodes & Rectifiers TMBS 60V Vrrm eSMP AEC-Q101 Qualified

Buy Now Datasheet
Single Diodes - VSSAF56HM3_A/H - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
VSSAF56HM3_A/H
Single Diodes VSSAF56HM3_A/H
DIODE SCHOTTKY 60V 5A DO221AC

DIODE SCHOTTKY 60V 5A DO221AC

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VSSAF56HM3_A/H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VSSAF56HM3_A/H
Discrete Semiconductor Products - Diodes - Rectifiers VSSAF56HM3_A/H
DIODE SCHOTTKY 60V 5A DO221AC

DIODE SCHOTTKY 60V 5A DO221AC

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Diodes Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 2387524P 280-VSSAF56HM3_A/H VSSAF56HM3_A/HGITR-ND 903043-VSSAF56HM3_A/H VSSAF56HM3_A/H VSSAF56HM3_A/H VSSAF56HM3_A/H
Product Name Schottky Diodes & Rectifiers Automotive Schottky 60V 5A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - VSSAF56HM3_A/H Schottky Diodes & Rectifiers Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package DO-221AC SMA; DO-221AC (SlimSMA) DO-221AC-2 SMA; DO-221AC, SMA Flat Leads SMA
Unlock Full Specs
to access all available technical data