Vishay Precision Group Single Diodes VSSA310S-E3/61T

Description
Diode Schottky 100V 1.7A (DC) Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Diode Schottky 100V 1.7A (DC) Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - VSSA310S-E3/61TGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 1.7A (DC) Surface Mount DO-214AC (SMA)

Diode Schottky 100V 1.7A (DC) Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - VSSA310S-E3/61TGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 1.7A (DC) Surface Mount DO-214AC (SMA)

Diode Schottky 100V 1.7A (DC) Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - VSSA310S-E3/61TGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 1.7A (DC) Surface Mount DO-214AC (SMA)

Diode Schottky 100V 1.7A (DC) Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Diodes, Rectifiers - Single - VSSA310S-E3/61T - 097460-VSSA310S-E3/61T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VSSA310S-E3/61T
097460-VSSA310S-E3/61T
Diodes, Rectifiers - Single - VSSA310S-E3/61T 097460-VSSA310S-E3/61T
Manufacturer: Vishay Win Source Part Number: 097460-VSSA310S-E3/6 1T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 1.7A (DC) Voltage - Forward (Vf) (Max) @ If: 800mV @ 3A Current - Reverse Leakage @ Vr: 150μA @ 100V Capacitance @ Vr, F: 175pF @ 4V, 1MHz Operating Temperature - Junction: -40°C to 150°C Family Name: VSSA310S Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AC (SMA) Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): CMSH3-100 TR13; SK310AFL-TP-HF; SK310/TR13; CMSH3-100 BK; Introduction Date: September 25, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 097460-VSSA310S-E3/61T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 1.7A (DC)
Voltage - Forward (Vf) (Max) @ If: 800mV @ 3A
Current - Reverse Leakage @ Vr: 150μA @ 100V
Capacitance @ Vr, F: 175pF @ 4V, 1MHz
Operating Temperature - Junction: -40°C to 150°C
Family Name: VSSA310S
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): CMSH3-100 TR13; SK310AFL-TP-HF; SK310/TR13; CMSH3-100 BK;
Introduction Date: September 25, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Schottky 100V 3A Diode and Rectifier - 280-VSSA310S-E3/61T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 100V 3A Diode and Rectifier
280-VSSA310S-E3/61T
Schottky 100V 3A Diode and Rectifier 280-VSSA310S-E3/61T
Schottky Rectifier Diode 100V 3A SMA SMT Product overview: VSSA310S-E3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VSSA310S-E3/61T can be used for catalog matching and distributor lookup.

Schottky Rectifier Diode 100V 3A SMA SMT Product overview: VSSA310S-E3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VSSA310S-E3/61T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VSSA310S-E3/61T
Schottky Diodes & Rectifiers VSSA310S-E3/61T
Schottky Diodes & Rectifiers 3A,100V,TMBS

Schottky Diodes & Rectifiers 3A,100V,TMBS

Buy Now Datasheet
Single Diodes - VSSA310S-E3/61T - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
VSSA310S-E3/61T
Single Diodes VSSA310S-E3/61T
DIODE SCHOTTKY 100V 1.7A DO214AC

DIODE SCHOTTKY 100V 1.7A DO214AC

Supplier's Site Datasheet
Schottky Rect, Single, 100V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Vishay - 60AC3984 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Single, 100V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Vishay
60AC3984
Schottky Rect, Single, 100V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Vishay 60AC3984
SCHOTTKY RECT, SINGLE, 100V, DO-214AC; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):3A; Diode Configuration:Single ; Diode Case Style:DO-214AC; No. of Pins:2Pins; Forward Voltage VF Max:800mV; Forward Surge CurrentRoHS Compliant: Yes

SCHOTTKY RECT, SINGLE, 100V, DO-214AC; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):3A; Diode Configuration:Single; Diode Case Style:DO-214AC; No. of Pins:2Pins; Forward Voltage VF Max:800mV; Forward Surge CurrentRoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VSSA310S-E3/61T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VSSA310S-E3/61T
Discrete Semiconductor Products - Diodes - Rectifiers VSSA310S-E3/61T
DIODE SCHOTTKY 100V 1.7A DO214AC

DIODE SCHOTTKY 100V 1.7A DO214AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number VSSA310S-E3/61TGICT-ND 097460-VSSA310S-E3/61T 280-VSSA310S-E3/61T VSSA310S-E3/61T VSSA310S-E3/61T 60AC3984 VSSA310S-E3/61T
Product Name Single Diodes Diodes, Rectifiers - Single - VSSA310S-E3/61T Schottky 100V 3A Diode and Rectifier Schottky Diodes & Rectifiers Single Diodes Schottky Rect, Single, 100V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Vishay Discrete Semiconductor Products - Diodes - Rectifiers
Tj -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 C (-40 F)
Life Cycle Stage Active Active
Package SMA; DO-214AC (SMA) SMA SMA (DO-214AC) SMA; DO-214AC, SMA DO-214AC
Unlock Full Specs
to access all available technical data