Diode Standard 2000V 800A Clamp On DO-200AA, A-PUK
DIODE GEN PURP 2KV 800A DO200AA
STANDARD DIODE, 800A, 2KV, DO-200AA; Repetitive Peak Reverse Voltage:2kV; Average Forward Current:800A; Diode Configuration:Single
Diode,DO-200AA,2000V
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Galco Industrial Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Step Recovery Diodes | Rectifiers |
| Product Number | SD400C20C-ND | VS-SD400C20C | 07B3144 | VS-SD400C20C | VS-SD400C20C |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Standard Diode, 800A, 2Kv, Do-200Aa; Repetitive Peak Reverse Voltage Vishay | VISH Standard Recovery | Rectifiers |
| Life Cycle Stage | Active | ||||
| VF | 1.86 volts | 1.86 volts | |||
| RoHS Compliant | RoHS |