Vishay VS-VSKCS209/150 Diode
Discrete Semiconductor Modules 200 Amp 150 Volt 11300 Amp IFSM Product overview: VS-VSKCS209/150 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-VSKCS209/150 can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Series Connection Schottky 150V 100A Chassis Mount ADD-A-PAK (3)
Modules Rectifiers - AAP SK
DIODE MOD SCHOTT 150V ADDAPAK
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 8732351 | 286-VS-VSKCS209/150 | 112-VS-VSKCS209/150-ND | 15R5355 | VS-VSKCS209/150 |
| Product Name | Schottky Diodes & Rectifiers | Diode and Rectifier | Diode Arrays | Modules Rectifiers Aap Sk Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | To-240aa | Bulk | ADD-A-PAK (3) | ||
| RoHS Compliant | RoHS | RoHS | |||
| IO | 100 amps | ||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |