Vishay Intertechnology, Inc. 2.6 A 60 V Diode and Rectifier VSSB3L6S-M3/52T

Description
DIODE 2.6 A, 60 V, SILICON, RECTIFIER DIODE, DO-214AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMB, 2 PIN, Rectifier Diode Product overview: VSSB3L6S-M3/52T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.6 A, 60 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2.6 A, 60 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VSSB3L6S-M3/52T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE 2.6 A, 60 V, SILICON, RECTIFIER DIODE, DO-214AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMB, 2 PIN, Rectifier Diode Product overview: VSSB3L6S-M3/52T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.6 A, 60 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2.6 A, 60 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VSSB3L6S-M3/52T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.6 A 60 V Diode and Rectifier - 280-VSSB3L6S-M3/52T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.6 A 60 V Diode and Rectifier
280-VSSB3L6S-M3/52T
2.6 A 60 V Diode and Rectifier 280-VSSB3L6S-M3/52T
DIODE 2.6 A, 60 V, SILICON, RECTIFIER DIODE, DO-214AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMB, 2 PIN, Rectifier Diode Product overview: VSSB3L6S-M3/52T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.6 A, 60 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2.6 A, 60 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VSSB3L6S-M3/52T can be used for catalog matching and distributor lookup.

DIODE 2.6 A, 60 V, SILICON, RECTIFIER DIODE, DO-214AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMB, 2 PIN, Rectifier Diode Product overview: VSSB3L6S-M3/52T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.6 A, 60 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2.6 A, 60 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VSSB3L6S-M3/52T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - VSSB3L6S-M3/52T-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
VSSB3L6S-M3/52T-ND
Single Diodes VSSB3L6S-M3/52T-ND
Diode Schottky 60V 2.6A Surface Mount DO-214AA (SMB)

Diode Schottky 60V 2.6A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Diodes, Rectifiers - Single - VSSB3L6S-M3/52T - 1117742-VSSB3L6S-M3/52T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VSSB3L6S-M3/52T
1117742-VSSB3L6S-M3/52T
Diodes, Rectifiers - Single - VSSB3L6S-M3/52T 1117742-VSSB3L6S-M3/52T
Manufacturer: Vishay Win Source Part Number: 1117742-VSSB3L6S-M3/ 52T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 2.6A Voltage - Forward (Vf) (Max) @ If: 590mV @ 3A Current - Reverse Leakage @ Vr: 1.2mA @ 60V Capacitance @ Vr, F: 358pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AA (SMB) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1117742-VSSB3L6S-M3/52T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 2.6A
Voltage - Forward (Vf) (Max) @ If: 590mV @ 3A
Current - Reverse Leakage @ Vr: 1.2mA @ 60V
Capacitance @ Vr, F: 358pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AA (SMB)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VSSB3L6S-M3/52T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VSSB3L6S-M3/52T
Discrete Semiconductor Products - Diodes - Rectifiers VSSB3L6S-M3/52T
DIODE SCHOTTKY 60V 2.6A DO214AA

DIODE SCHOTTKY 60V 2.6A DO214AA

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers 3A,60V,TRENCH SKY RECT.

Rectifiers 3A,60V,TRENCH SKY RECT.

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Schottky Diodes Rectifiers Rectifiers
Product Number 280-VSSB3L6S-M3/52T VSSB3L6S-M3/52T-ND 1117742-VSSB3L6S-M3/52T VSSB3L6S-M3/52T VSSB3L6S-M3/52T
Product Name 2.6 A 60 V Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - VSSB3L6S-M3/52T Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Package Tape and Reel SMB; DO-214AA (SMB) SMB SMB
RoHS Compliant RoHS
IO 2.6 amps
Unlock Full Specs
to access all available technical data