Vishay Intertechnology, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes VSS8D5M6HM3/H

Description
Win Source Part Number: 1367125-VSS8D5M6HM3/ H Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: Vishay General Semiconductor - Diodes Division Series: Automotive, AEC-Q101, eSMP®, TMBS® Package: Tape & Reel Product Status: Active Package / Case: DO-221AC, SMA Flat Leads Supplier Device Package: SlimSMAW (DO-221AD) Base Product Number: S8D5 Technology: Schottky Mounting Type: Surface Mount HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 2.7A Voltage - Forward (Vf) (Max) @ If: 500 mV @ 2.5 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Current - Reverse Leakage @ Vr: 350 µA @ 60 V Capacitance @ Vr, F: 620pF @ 4V, 1MHz Operating Temperature - Junction: -40°C ~ 175°C
Request a Quote Datasheet
Description
Win Source Part Number: 1367125-VSS8D5M6HM3/ H Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: Vishay General Semiconductor - Diodes Division Series: Automotive, AEC-Q101, eSMP®, TMBS® Package: Tape & Reel Product Status: Active Package / Case: DO-221AC, SMA Flat Leads Supplier Device Package: SlimSMAW (DO-221AD) Base Product Number: S8D5 Technology: Schottky Mounting Type: Surface Mount HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 2.7A Voltage - Forward (Vf) (Max) @ If: 500 mV @ 2.5 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Current - Reverse Leakage @ Vr: 350 µA @ 60 V Capacitance @ Vr, F: 620pF @ 4V, 1MHz Operating Temperature - Junction: -40°C ~ 175°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1367125-VSS8D5M6HM3/H - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1367125-VSS8D5M6HM3/H
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1367125-VSS8D5M6HM3/H
Win Source Part Number: 1367125-VSS8D5M6HM3/ H Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: Vishay General Semiconductor - Diodes Division Series: Automotive, AEC-Q101, eSMP®, TMBS® Package: Tape & Reel Product Status: Active Package / Case: DO-221AC, SMA Flat Leads Supplier Device Package: SlimSMAW (DO-221AD) Base Product Number: S8D5 Technology: Schottky Mounting Type: Surface Mount HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 2.7A Voltage - Forward (Vf) (Max) @ If: 500 mV @ 2.5 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Current - Reverse Leakage @ Vr: 350 µA @ 60 V Capacitance @ Vr, F: 620pF @ 4V, 1MHz Operating Temperature - Junction: -40°C ~ 175°C

Win Source Part Number: 1367125-VSS8D5M6HM3/H
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Series: Automotive, AEC-Q101, eSMP®, TMBS®
Package: Tape & Reel
Product Status: Active
Package / Case: DO-221AC, SMA Flat Leads
Supplier Device Package: SlimSMAW (DO-221AD)
Base Product Number: S8D5
Technology: Schottky
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 2.7A
Voltage - Forward (Vf) (Max) @ If: 500 mV @ 2.5 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 350 µA @ 60 V
Capacitance @ Vr, F: 620pF @ 4V, 1MHz
Operating Temperature - Junction: -40°C ~ 175°C

Buy Now Datasheet
Single Diodes - 112-VSS8D5M6HM3/HDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 2.7A Surface Mount SlimSMAW (DO-221AD)

Diode Schottky 60V 2.7A Surface Mount SlimSMAW (DO-221AD)

Buy Now Datasheet
Single Diodes - 112-VSS8D5M6HM3/HTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 2.7A Surface Mount SlimSMAW (DO-221AD)

Diode Schottky 60V 2.7A Surface Mount SlimSMAW (DO-221AD)

Buy Now Datasheet
Single Diodes - 112-VSS8D5M6HM3/HCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 2.7A Surface Mount SlimSMAW (DO-221AD)

Diode Schottky 60V 2.7A Surface Mount SlimSMAW (DO-221AD)

Buy Now Datasheet
Schottky Diodes & Rectifiers - 2190407 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2190407
Schottky Diodes & Rectifiers 2190407
Vishay Diode VSS8D5M6HM3/H

Vishay Diode VSS8D5M6HM3/H

Supplier's Site
Schottky Diodes & Rectifiers - 2190409 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2190409
Schottky Diodes & Rectifiers 2190409
Vishay Diode VSS8D5M6HM3/H

Vishay Diode VSS8D5M6HM3/H

Supplier's Site
Schottky Diodes & Rectifiers - 2190409P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2190409P
Schottky Diodes & Rectifiers 2190409P
Vishay Diode VSS8D5M6HM3/H

Vishay Diode VSS8D5M6HM3/H

Supplier's Site
Automotive Schottky 60V 5A Diode and Rectifier - 280-VSS8D5M6HM3/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Schottky 60V 5A Diode and Rectifier
280-VSS8D5M6HM3/H
Automotive Schottky 60V 5A Diode and Rectifier 280-VSS8D5M6HM3/H
Diode Schottky 60V 5A 2-Pin SlimSMAW T/R Automotive AEC-Q101 Product overview: VSS8D5M6HM3/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 60V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 60V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VSS8D5M6HM3/H can be used for catalog matching and distributor lookup.

Diode Schottky 60V 5A 2-Pin SlimSMAW T/R Automotive AEC-Q101 Product overview: VSS8D5M6HM3/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 60V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 60V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VSS8D5M6HM3/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VSS8D5M6HM3/H
Schottky Diodes & Rectifiers VSS8D5M6HM3/H
Schottky Diodes & Rectifiers 60V 5A TMBS M Type with low leakage current in SlimSMAW for automotive application, AEC-Q101 qualified

Schottky Diodes & Rectifiers 60V 5A TMBS M Type with low leakage current in SlimSMAW for automotive application, AEC-Q101 qualified

Buy Now Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - VSS8D5M6HM3/H - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
VSS8D5M6HM3/H
Diodes >> Schottky Barrier Diodes (SBD) VSS8D5M6HM3/H
60V 2.7A 500mV@2.5A DO-221AD Schottky Barrier Diodes (SBD) ROHS

60V 2.7A 500mV@2.5A DO-221AD Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Single Diodes - VSS8D5M6HM3/H - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
VSS8D5M6HM3/H
Single Diodes VSS8D5M6HM3/H
DIODE SCHOTTKY 60V 2.7A SLIMSMAW

DIODE SCHOTTKY 60V 2.7A SLIMSMAW

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VSS8D5M6HM3/H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VSS8D5M6HM3/H
Discrete Semiconductor Products - Diodes - Rectifiers VSS8D5M6HM3/H
DIODE SCHOTTKY 60V 2.7A SLIMSMAW

DIODE SCHOTTKY 60V 2.7A SLIMSMAW

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Diodes Rectifiers Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 1367125-VSS8D5M6HM3/H 112-VSS8D5M6HM3/HDKR-ND 2190407 280-VSS8D5M6HM3/H VSS8D5M6HM3/H VSS8D5M6HM3/H VSS8D5M6HM3/H VSS8D5M6HM3/H
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Single Diodes Schottky Diodes & Rectifiers Automotive Schottky 60V 5A Diode and Rectifier Schottky Diodes & Rectifiers Diodes >> Schottky Barrier Diodes (SBD) Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package DO-221AC, SMA Flat Leads DO-221AD DO-221AD-2 SMA; DO-221AC, SMA Flat Leads SMA
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes - 3SF6 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 4500 mA
trr 400 ns
View Details
Rectifier Assembly - FP150S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details
B48-2 and B48-2T Series B481E-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details