Vishay Intertechnology, Inc. Single Diodes VSSB7L45-M3/52T

Description
Diode Schottky 45V 3.8A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet
Description
Diode Schottky 45V 3.8A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - VSSB7L45-M3/52TGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 45V 3.8A Surface Mount DO-214AA (SMB)

Diode Schottky 45V 3.8A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - VSSB7L45-M3/52TGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 45V 3.8A Surface Mount DO-214AA (SMB)

Diode Schottky 45V 3.8A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - VSSB7L45-M3/52TGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 45V 3.8A Surface Mount DO-214AA (SMB)

Diode Schottky 45V 3.8A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Diodes, Rectifiers - Single - VSSB7L45-M3/52T - 1117745-VSSB7L45-M3/52T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VSSB7L45-M3/52T
1117745-VSSB7L45-M3/52T
Diodes, Rectifiers - Single - VSSB7L45-M3/52T 1117745-VSSB7L45-M3/52T
Manufacturer: Vishay Win Source Part Number: 1117745-VSSB7L45-M3/ 52T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Current - Average Rectified (Io): 3.8A Voltage - Forward (Vf) (Max) @ If: 430mV @ 3.5A Current - Reverse Leakage @ Vr: 1.6mA @ 45V Capacitance @ Vr, F: 1068pF @ 4V, 1MHz Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AA (SMB) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1117745-VSSB7L45-M3/52T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Current - Average Rectified (Io): 3.8A
Voltage - Forward (Vf) (Max) @ If: 430mV @ 3.5A
Current - Reverse Leakage @ Vr: 1.6mA @ 45V
Capacitance @ Vr, F: 1068pF @ 4V, 1MHz
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AA (SMB)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Schottky 3.8A 45V Diode and Rectifier - 280-VSSB7L45-M3/52T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 3.8A 45V Diode and Rectifier
280-VSSB7L45-M3/52T
Schottky 3.8A 45V Diode and Rectifier 280-VSSB7L45-M3/52T
Rectifier Diode, Schottky, 1 Phase, 1 Element, 3.8A, 45V V(RRM), Silicon, DO-214AA, SMB, 2 PIN Product overview: VSSB7L45-M3/52T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3.8A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3.8A, 45V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VSSB7L45-M3/52T can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 1 Element, 3.8A, 45V V(RRM), Silicon, DO-214AA, SMB, 2 PIN Product overview: VSSB7L45-M3/52T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3.8A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3.8A, 45V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VSSB7L45-M3/52T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VSSB7L45-M3/52T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VSSB7L45-M3/52T
Discrete Semiconductor Products - Diodes - Rectifiers VSSB7L45-M3/52T
DIODE SCHOTTKY 45V 3.8A DO214AA

DIODE SCHOTTKY 45V 3.8A DO214AA

Supplier's Site
Single Diodes - VSSB7L45-M3/52T - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
VSSB7L45-M3/52T
Single Diodes VSSB7L45-M3/52T
DIODE SCHOTTKY 45V 3.8A DO214AA

DIODE SCHOTTKY 45V 3.8A DO214AA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Schottky Diodes Rectifiers Rectifiers Schottky Diodes
Product Number VSSB7L45-M3/52TGITR-ND 1117745-VSSB7L45-M3/52T 280-VSSB7L45-M3/52T VSSB7L45-M3/52T VSSB7L45-M3/52T
Product Name Single Diodes Diodes, Rectifiers - Single - VSSB7L45-M3/52T Schottky 3.8A 45V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Tj -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data