Diode Array 2 Independent Standard 600V 168A Chassis Mount SOT-227-4, miniBLOC
600V 100A Silicon Rectifier Diode, 4-Pin Product overview: VS-UFB250FA60 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 100A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 100A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-UFB250FA60 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 903048-VS-UFB250FA60
Features: Diode Array 2 Independent Standard 600 V 168A Chassis Mount SOT-227-4, miniBLOC
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOT-227-4, miniBLOC
Package: Bulk
Mounting: Chassis Mount
Family Name: UFB250
Categories: Discrete Semiconductor Products
Case / Package: SOT-227
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: VS-UFB250FA60-ND, VS-UFB250FA60GI, VSUFB250FA60
DIODE GEN PURP 600V 168A SOT227
DIODE MODULE GP 600V 168A SOT227
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | VS-UFB250FA60GI-ND | 280-VS-UFB250FA60 | 903048-VS-UFB250FA60 | VS-UFB250FA60 | VS-UFB250FA60 | VS-UFB250FA60 |
| Product Name | Diode Arrays | 600V 100A Diode and Rectifier | Diodes, Rectifiers - Arrays - VS-UFB250FA60 | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | ||||
| Package | SOT-227-4, miniBLOC | SOT-227 | SOT-227-4, miniBLOC | SOT-227 | ||
| Diode Type | Diode Array 2 Independent Standard 600 V 168A Chassis Mount SOT-227-4, miniBLOC | |||||
| VF | 1.19 volts | 1.19 volts |