Vishay Intertechnology, Inc. Diode Arrays VS-STPS30L30CTPBF

Description
Diode Array 1 Pair Common Cathode Schottky 30V 15A Through Hole TO-220-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 30V 15A Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - STPS30L30CTPBF-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
STPS30L30CTPBF-ND
Diode Arrays STPS30L30CTPBF-ND
Diode Array 1 Pair Common Cathode Schottky 30V 15A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 30V 15A Through Hole TO-220-3

Buy Now Datasheet
Singapore, Singapore
30V 15A TO220 Diode and Rectifier
286-VS-STPS30L30CTPBF
30V 15A TO220 Diode and Rectifier 286-VS-STPS30L30CTPBF
DIODE ARR SCHOTT 30V 15A TO220-3 Product overview: VS-STPS30L30CTPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 15A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 15A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-STPS30L30CTPB F can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 30V 15A TO220-3 Product overview: VS-STPS30L30CTPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 15A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 15A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-STPS30L30CTPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - VS-STPS30L30CTPBF - 763123-VS-STPS30L30CTPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-STPS30L30CTPBF
763123-VS-STPS30L30CTPBF
Diodes, Rectifiers - Arrays - VS-STPS30L30CTPBF 763123-VS-STPS30L30CTPBF
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 763123-VS-STPS30L30C TPBF Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-3 Diode Type: Schottky Current - Reverse Leakage @ Vr: 1.5mA @ 30V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Part Status: Obsolete(EOL) Family Name: VS-STPS30L30CT Categories: Discrete Semiconductor Products Manufacturer Package: TO-220AB Voltage - Forward (Vf) (Maximum) @ If: 460mV @ 15A Voltage - DC Reverse (Vr) (Maximum): 30V Alternative Parts (Cross-Reference): VS-STPS30L30CT-N3; VS-32CTQ030-N3VS-32C TQ030PbF; ; Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 763123-VS-STPS30L30CTPBF
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 1.5mA @ 30V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Part Status: Obsolete(EOL)
Family Name: VS-STPS30L30CT
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AB
Voltage - Forward (Vf) (Maximum) @ If: 460mV @ 15A
Voltage - DC Reverse (Vr) (Maximum): 30V
Alternative Parts (Cross-Reference): VS-STPS30L30CT-N3; VS-32CTQ030-N3VS-32CTQ030PbF; ;
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-STPS30L30CTPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-STPS30L30CTPBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-STPS30L30CTPBF
DIODE ARR SCHOTT 30V 15A TO220-3

DIODE ARR SCHOTT 30V 15A TO220-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers
Product Number STPS30L30CTPBF-ND 286-VS-STPS30L30CTPBF 763123-VS-STPS30L30CTPBF VS-STPS30L30CTPBF
Product Name Diode Arrays 30V 15A TO220 Diode and Rectifier Diodes, Rectifiers - Arrays - VS-STPS30L30CTPBF Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package TO-220; TO-220-3 Tube TO-220
RoHS Compliant RoHS
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data