Vishay Precision Group Single Diodes VS-T70HFL100S05

Description
Diode Standard 1000V 70A Chassis Mount D-55
Request a Quote Datasheet
Description
Diode Standard 1000V 70A Chassis Mount D-55
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - T70HFL100S05-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
T70HFL100S05-ND
Single Diodes T70HFL100S05-ND
Diode Standard 1000V 70A Chassis Mount D-55

Diode Standard 1000V 70A Chassis Mount D-55

Buy Now Datasheet
Diode Module, 1Kv, 70A, D-55; Repetitive Peak Reverse Voltage Vishay - 07B3483 - Newark, An Avnet Company
Chicago, IL, United States
Diode Module, 1Kv, 70A, D-55; Repetitive Peak Reverse Voltage Vishay
07B3483
Diode Module, 1Kv, 70A, D-55; Repetitive Peak Reverse Voltage Vishay 07B3483
DIODE MODULE, 1KV, 70A, D-55; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:70A; Forward Voltage Max:1.73V; Diode Module Configuration:Single ; Diode Case Style:D-55; No. of Pins:2Pins; Operating Temperature Max:125°C RoHS Compliant: Yes

DIODE MODULE, 1KV, 70A, D-55; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:70A; Forward Voltage Max:1.73V; Diode Module Configuration:Single; Diode Case Style:D-55; No. of Pins:2Pins; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers 1000 Volt 70 Amp

Rectifiers 1000 Volt 70 Amp

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-T70HFL100S05 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-T70HFL100S05
Discrete Semiconductor Products - Diodes - Rectifiers VS-T70HFL100S05
DIODE GEN PURP 1KV 70A D-55

DIODE GEN PURP 1KV 70A D-55

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number T70HFL100S05-ND 07B3483 VS-T70HFL100S05 VS-T70HFL100S05
Product Name Single Diodes Diode Module, 1Kv, 70A, D-55; Repetitive Peak Reverse Voltage Vishay Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
RoHS Compliant RoHS
VF 1.73 volts
IF 70000 mA
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type LLD - Model: TS906C2R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package T-Pack(S)
IO 20 amps
VRRM 200 volts
View Details
General-purpose Schottky diode - BAS70L,315 - Nexperia B.V.
Specs
Applications Switching
Package SOD882 SOD882
RoHS Compliant RoHS
View Details
7 suppliers
Schottky Diodes & Rectifiers - 2467592 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Fast Recovery Rectifier
Package DO-214AB (SMC)
RoHS Compliant RoHS
View Details