FRED Gen5 600V 240A Ultrafast Rectifier
FRED Gen5 600V 240A Ultrafast Rectifier
FRED Gen5 600V 240A Ultrafast Rectifier
Diode Array 1 Pair Common Cathode Standard 600V 229A (DC) Chassis Mount TO-244AB
DIODE MODULE GP 600V 229A TO244
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | 2532747 | 112-VS-VS5HD240CW60-ND | VS-VS5HD240CW60 |
| Product Name | Bridge Rectifiers | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Rectifier Configuration / Technology | Bridge | ||
| Package | TO-244 | TO-244AB | |
| RoHS Compliant | RoHS | ||
| Tj | -40 to 175 C (-40 to 347 F) | -40 to 175 C (-40 to 347 F) |