Vishay Intertechnology, Inc. Schottky 100V 1.9A Diode and Rectifier VSSB310-M3/52T

Description
DIODE SCHOTTKY 100V 1.9A DO214AA Product overview: VSSB310-M3/52T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 1.9A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1.9A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VSSB310-M3/52T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 100V 1.9A DO214AA Product overview: VSSB310-M3/52T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 1.9A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1.9A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VSSB310-M3/52T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 100V 1.9A Diode and Rectifier - 280-VSSB310-M3/52T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 100V 1.9A Diode and Rectifier
280-VSSB310-M3/52T
Schottky 100V 1.9A Diode and Rectifier 280-VSSB310-M3/52T
DIODE SCHOTTKY 100V 1.9A DO214AA Product overview: VSSB310-M3/52T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 1.9A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1.9A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VSSB310-M3/52T can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 100V 1.9A DO214AA Product overview: VSSB310-M3/52T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 1.9A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1.9A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VSSB310-M3/52T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - VSSB310-M3/52TGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 1.9A Surface Mount DO-214AA (SMB)

Diode Schottky 100V 1.9A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - VSSB310-M3/52TGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 1.9A Surface Mount DO-214AA (SMB)

Diode Schottky 100V 1.9A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - VSSB310-M3/52TGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 1.9A Surface Mount DO-214AA (SMB)

Diode Schottky 100V 1.9A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Diodes, Rectifiers - Single - VSSB310-M3/52T - 1117741-VSSB310-M3/52T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VSSB310-M3/52T
1117741-VSSB310-M3/52T
Diodes, Rectifiers - Single - VSSB310-M3/52T 1117741-VSSB310-M3/52T
Manufacturer: Vishay Win Source Part Number: 1117741-VSSB310-M3/5 2T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 1.9A Voltage - Forward (Vf) (Max) @ If: 700mV @ 3A Current - Reverse Leakage @ Vr: 250μA @ 100V Capacitance @ Vr, F: 230pF @ 4V, 1MHz Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AA (SMB) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1117741-VSSB310-M3/52T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 1.9A
Voltage - Forward (Vf) (Max) @ If: 700mV @ 3A
Current - Reverse Leakage @ Vr: 250μA @ 100V
Capacitance @ Vr, F: 230pF @ 4V, 1MHz
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AA (SMB)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VSSB310-M3/52T
Schottky Diodes & Rectifiers VSSB310-M3/52T
Schottky Diodes & Rectifiers 3A,100V,TRENCH SKY RECT.

Schottky Diodes & Rectifiers 3A,100V,TRENCH SKY RECT.

Buy Now Datasheet
Single Diodes - VSSB310-M3/52T - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
VSSB310-M3/52T
Single Diodes VSSB310-M3/52T
DIODE SCHOTTKY 100V 1.9A DO214AA

DIODE SCHOTTKY 100V 1.9A DO214AA

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VSSB310-M3/52T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VSSB310-M3/52T
Discrete Semiconductor Products - Diodes - Rectifiers VSSB310-M3/52T
DIODE SCHOTTKY 100V 1.9A DO214AA

DIODE SCHOTTKY 100V 1.9A DO214AA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 280-VSSB310-M3/52T VSSB310-M3/52TGITR-ND 1117741-VSSB310-M3/52T VSSB310-M3/52T VSSB310-M3/52T VSSB310-M3/52T
Product Name Schottky 100V 1.9A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - VSSB310-M3/52T Schottky Diodes & Rectifiers Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel SMB; DO-214AA (SMB) DO-214AA SMB; DO-214AA, SMB
RoHS Compliant RoHS
IO 1.9 amps
Unlock Full Specs
to access all available technical data